EN
  • EN
  • DE

ATMXT640T-CCU052

Part No ATMXT640T-CCU052
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Touch Solutions Touchscreen Controllers, 1.8 to 3.3 VCC, -40 to 85 degC, I2C, UFBGA-84, RoHS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1157494-ATMXT640T-CCU052
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATMXT640T-CCU052 CAD Model

Description

The ATMXT640T-CCU052 is a state-of-the-art touchscreen controller developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced controller is part of Microchip's maXTouch® T series, designed to empower innovative user interfaces with its exceptional touch performance and robust operation.

Key Features

  • Touch Sensing: The ATMXT640T-CCU052 supports up to 20 simultaneous touches, making it perfect for multi-user applications. Its high-resolution touch sensing provides precise finger tracking, ensuring a responsive and accurate user experience.
  • Noise Immunity: Featuring advanced noise suppression technology, the controller operates flawlessly in noisy environments, minimizing the impact of electrical interference from other devices and power sources.
  • Power Efficiency: Designed for power-sensitive applications, this controller offers low power modes, including a deep sleep option, which helps extend the battery life of portable devices.
  • Communication: It includes a high-speed I2C interface, allowing for quick data transfer between the touch controller and the host processor, ensuring timely touch data processing and responsiveness.
  • Flexibility: The ATMXT640T-CCU052 is highly flexible and can be configured for various screen sizes and types, making it suitable for a wide range of applications, from smartphones to industrial control panels.

Applications

This versatile touch controller is ideal for a multitude of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Home Automation Panels
  • Industrial Control Interfaces
  • Medical Devices

Quality and Reliability

Microchip Technology is known for its commitment to quality and the ATMXT640T-CCU052 is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of daily use in various environments.

With the ATMXT640T-CCU052, product designers and engineers can create user interfaces that are not only highly interactive but also reliable and efficient, enhancing the overall user experience.

You May Also Be Interested in

Lattice Semiconductor Corporation
Field Programmable Gate Arrays - FPGAs Use ECP/EC or XP
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL 14 MP 1/2.3" CIS HB / MT9F002 series Image Sensor Sensor Evaluation Board
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR NCP1653 / NCP1653 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVAL FOR MCP1726 / MCP1726 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
Texas Instruments
IC PLD 25NS 28PLCC / series Programmable Logic Device (PLD) IC Macrocells 28-PLCC (11.51x11.51)
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LMR14050-Q1 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, UDFN-8, RoHS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5289 $70.1156
9+ $14.3828 $129.4452
13+ $13.9332 $181.1316
18+ $13.4839 $242.7102
23+ $13.0343 $299.7889
30+ $11.6860 $350.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess