EN
  • EN
  • DE
  • IT

ATMXT768E-CU

Part No ATMXT768E-CU
Manufacturer Microchip Technology
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description IC SENSOR MAXTOUCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Microchip Technology
Series maXTouch™
Package Tape & Reel
Product Status Active
Programmable Not Verified
Proximity Detection No
Resolution 32 B
Mounting Type Surface Mount
Package / Case 96-VFBGA
Supplier Device Package 96-VFBGA (6x6)
Base Product Number ATMXT768
Standard Package 4,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 435027-ATMXT768E-CU
Ultra Librarian 3D Model Ultra Librarian ATMXT768E-CU CAD Model

Description

Microchip Technology's ATMXT768E-CU: A Premier Touchscreen Controller

The ATMXT768E-CU, developed by Microchip Technology, stands as a cutting-edge touchscreen controller that is designed to enhance the interactive experience of modern touch-enabled devices. This advanced component is part of Microchip's maXTouch® E series, which is renowned for providing exceptional performance and reliability in touch interface technology.

Key Features and Benefits

  • Maximized Touch Sensitivity: The ATMXT768E-CU offers superior touch sensitivity, ensuring accurate and responsive touch detection. This makes it an ideal choice for devices that require precise touch inputs such as smartphones, tablets, and interactive kiosks.
  • Large Touchscreen Support: Capable of supporting screens up to 12 inches, this controller is versatile and can be used in a range of applications, from personal electronics to industrial control panels.
  • Advanced Noise Suppression: With built-in noise suppression technology, the ATMXT768E-CU ensures that touch performance remains consistent and reliable in environments with high electrical noise.
  • Power Efficiency: Designed with power efficiency in mind, the controller helps to extend battery life in portable devices, making it an eco-friendly component that contributes to the sustainability of electronic products.
  • Multi-Touch Capability: The controller supports multi-touch gestures, allowing users to interact with devices using multiple fingers simultaneously, which is essential for modern multi-touch applications and user interfaces.
  • Robust Design: The ATMXT768E-CU is engineered to work flawlessly even in harsh conditions, including the presence of moisture or when the user is wearing gloves, ensuring consistent performance regardless of external factors.

Applications

The versatility of the ATMXT768E-CU makes it suitable for a wide array of applications. It is particularly well-suited for consumer electronics such as touch-enabled wearables, smart home devices, and automotive infotainment systems. Additionally, its robustness and precision make it an excellent choice for industrial and medical applications where reliability and accuracy are paramount.

Technical Specifications

The ATMXT768E-CU operates at a voltage range of 1.8V to 3.6V, with an operating temperature range of -40°C to +85°C, ensuring functionality across diverse environments. It communicates via I2C and SPI interfaces, offering flexibility in system integration. The controller also features self and mutual capacitance sensing, enhancing its touch detection capabilities.

With the ATMXT768E-CU, Microchip Technology continues to push the boundaries of touchscreen technology, offering manufacturers a reliable and high-performing solution that can elevate the user experience of their products.

You May Also Be Interested in

Texas Instruments
CAPACITIVE SENSING SOLUTIONS
Lowest to $5.3060
Cypress Semiconductor Corp
IC CAP SENSE 24QFN
Lowest to $1.2626
Microchip Technology
IC TOUCH SENSOR 6CH CAP 10VDFN 3
Lowest to $1.4681
Atmel
IC TOUCH SENSOR 1KEY SOT23-6
Lowest to $1.5879
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $12.8898
Atmel
Lowest to $2.2834
Microchip Technology
IC TOUCH SENSOR/LED DRVR 24VQFN
Lowest to $2.7838
Microchip Technology
IC TOUCH SENSOR CAP 8CH 14SOIC
Lowest to $1.3377
Rohm Semiconductor
IC CAP SENSOR SWITCH 16CH 32VQFN
Lowest to $4.0600

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2857 $59.4282
62+ $1.8757 $116.2934
96+ $1.8168 $174.4128
132+ $1.7579 $232.0428
170+ $1.6990 $288.8300
228+ $1.5234 $347.3352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,424 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess