EN
  • EN
  • DE

ATMXT799T-ATR

Part No ATMXT799T-ATR
Manufacturer Microchip Technology
Catalog Embedded Processors and Controllers
Description Sensor Controller Capacitive Serial SPI/Serial I2C 798 Nodes Supported 144-Pin LQFP T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006713-ATMXT799T-ATR
Categories Embedded Processors and Controllers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMXT799T-ATR CAD Model

Description

The ATMXT799T-ATR is a state-of-the-art touch controller integrated circuit from Microchip Technology, a leading provider of microcontroller, mixed-signal, analog, and Flash-IP solutions. This touch controller is designed to deliver exceptional performance for a variety of touch-enabled devices, making it an ideal solution for manufacturers looking to enhance the user interface experience.

Key Features

  • Advanced Touch Sensing: The ATMXT799T-ATR utilizes Microchip’s maXTouch® technology to provide high-quality touch sensing capabilities. It supports touch detection, accurate finger tracking, and multi-touch gestures, ensuring a responsive and intuitive user experience.
  • Compatibility: This touch controller is compatible with a wide range of touchscreens and displays, offering flexibility for product design and development.
  • Power Efficiency: Designed with power efficiency in mind, the ATMXT799T-ATR helps extend the battery life of portable devices through its low-power operation mode.
  • Noise Immunity: With built-in noise suppression technology, the controller maintains high performance even in environments with electrical noise, making it reliable for use in various settings.
  • Configurability: The device allows for extensive configurability to meet the specific needs of the application, including adjustments for sensitivity and touch resolution.

Applications

The ATMXT799T-ATR is versatile and can be used in a diverse range of applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Automotive Touchscreens
  • Industrial Control Panels
  • Home Automation Systems
  • Personal Electronics

Technical Specifications

For detailed technical specifications, designers and engineers can refer to the Microchip Technology datasheet for the ATMXT799T-ATR. This document provides in-depth information on electrical characteristics, pin configurations, package details, and programming guidelines necessary for effective integration into products.

In conclusion, the Microchip Technology ATMXT799T-ATR touch controller is a robust and adaptable solution for enhancing touch interfaces across a wide array of electronic devices. With its advanced features and Microchip's reputation for quality, this controller is set to be a go-to choice for those looking to incorporate reliable touch technology into their products.

You May Also Be Interested in

Microchip Technology
Embedded and Keyboard Controller, 128KB, 48 MHz, 0 to 70° C, WFBGA-144, RoHS
Lowest to $6.3645
Microchip Technology
BOARD EVAL FOR MCP1726 / MCP1726 1 - Single Channels per IC Positive Adjustable Linear Voltage Regulator Evaluation Board
Need more? Email Us
Fujitsu Electronics America, Inc.
Mcu, 32 Bit, CORTEX-M3, 144MHZ, LQFP-144
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR MC34063LBK / MC34063 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
NXP / Nexperia
KIT EVAL 3PHASE FET PRE-DRIVER / MC33937A Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Microchip Technology
Touch and Gesture, 1.8V to 3.6V, MSOP-8, RoHS
Need more? Email Us
ON Semiconductor
BOARD DEMO NCP1910DEMO-B-TLS / NCP1910 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Microchip Technology
8-bit PIC MCU, 3.56 KB, 1.8 to 5.5V, SSOP-28, RoHS
Need more? Email Us
Broadcom Limited
Peripherals ICs
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9484 $65.6904
13+ $8.9834 $116.7842
20+ $8.7026 $174.0520
28+ $8.4220 $235.8160
36+ $8.1411 $293.0796
48+ $7.2989 $350.3472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess