EN
  • EN
  • DE

ATR4289-TBQY

Part No ATR4289-TBQY
Manufacturer Microchip Technology
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC AM/FM PLL W/1SWITCH 16SOIC  /  RF IC AM/FM PLL AM, FM 15MHz 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Misc ICs and Modules
Mfr Microchip Technology
Package Tape & Reel (TR)
Product Status Obsolete
Function AM/FM PLL
Frequency 15MHz
RF Type AM, FM
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 961038-ATR4289-TBQY
Ultra Librarian 3D Model Ultra Librarian ATR4289-TBQY CAD Model

Description

Introducing the ATR4289-TBQY, a cutting-edge solution from Microchip Technology designed for the modern electronics enthusiast and professional alike. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Integration: The ATR4289-TBQY boasts an integrated circuit that simplifies design and reduces the need for multiple components, leading to a more compact and efficient end product.
  • Low Power Consumption: With energy efficiency in mind, this product is engineered to consume minimal power, making it ideal for battery-powered devices and applications where power conservation is crucial.
  • Robust Performance: Designed to perform reliably in a variety of conditions, the ATR4289-TBQY is built to withstand the challenges of both industrial and consumer environments.

Applications

The versatility of the ATR4289-TBQY allows it to be used across numerous sectors. It's particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices

Technical Specifications

Parameter Value Supply Voltage Specified Range Operating Temperature Specified Range Package Type TBQY Quality Grade Automotive, Industrial, Consumer

Support and Resources

Microchip Technology provides comprehensive support and resources for the ATR4289-TBQY, including detailed datasheets, technical documentation, and application notes. Customers can also access Microchip's global support network for assistance with design, development, and troubleshooting.

Whether you are developing the next generation of automotive technology, upgrading industrial systems, or innovating within consumer electronics, the ATR4289-TBQY from Microchip Technology is a reliable and efficient choice that will help drive your projects to success.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
Maxim Integrated
IC ADAPT CLK RATE 3.3V/5V 16SOIC
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
IDT, Integrated Device Technology Inc
IC SYNTHESIZER W/BUFF 24-TSSOP
Lowest to $16.1273
Cypress Semiconductor Corp
HOTLink SMPTE Receiver Training Clock
Need more? Email Us
IDT, Integrated Device Technology Inc
FemtoClock® Crystal-to-3.3V, 2.5V LVPECL Clock Generator | IC CLK GEN ETHERNET 16VFQFN
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403
Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess