EN
  • EN
  • DE

ATSAM3S1BA-MU

Part No ATSAM3S1BA-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM3S
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor ARM® Cortex®-M3
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity I2C, MMC, SPI, SSC, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 47
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x10/12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ATSAM3S
Standard Package 29 pcs
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 566866-ATSAM3S1BA-MU
Ultra Librarian 3D Model Ultra Librarian ATSAM3S1BA-MU CAD Model

Description

Microchip Technology ATSAM3S1BA-MU Microcontroller

The ATSAM3S1BA-MU is a high-performance microcontroller from Microchip Technology, designed to cater to a wide range of embedded applications. This device is part of the SAM3S series, which is known for its power efficiency and robust performance. It is based on the ARM Cortex-M3 processor, operating at a maximum speed of 64 MHz, which provides a balance between processing power and power consumption.

With a compact 48-pin QFN (Quad-Flat No-leads) package, the ATSAM3S1BA-MU offers a space-saving solution for designs where board real estate is at a premium. It comes with 64KB of flash memory and 16KB of SRAM, providing ample storage for application code and data. The microcontroller is also equipped with a variety of peripherals, including UART, SPI, I2C interfaces, and USB 2.0 Full Speed, allowing for easy integration with other components and peripherals in a system.

The device features a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise measurement of analog signals, which is essential for sensor interfacing and data acquisition tasks. Additionally, it has a 32-bit Real-Time Timer (RTT) and a 16-bit Timer Counter (TC) for accurate timing operations, which are crucial for applications requiring precise timing such as motor control.

For enhanced security, the ATSAM3S1BA-MU includes a hardware-based Random Number Generator (RNG) and a unique 128-bit ID for each chip, providing a foundation for secure communications and device authentication. The microcontroller also supports a range of power-saving modes, which makes it an excellent choice for battery-powered or energy-sensitive applications.

Developers can take advantage of the extensive support and documentation provided by Microchip, including development tools, software libraries, and a supportive community, to accelerate the design and development process. Whether it's for industrial control systems, consumer electronics, or IoT devices, the ATSAM3S1BA-MU is a versatile and reliable microcontroller that delivers the performance and features necessary to drive modern embedded solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess