EN
  • EN
  • DE

ATSAM4E16EB-CN

Part No ATSAM4E16EB-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM4E
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 117
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 144-LFBGA
Supplier Device Package 144-LFBGA (10x10)
Base Product Number ATSAM4
Other Names 1611-ATSAM4E16EB-CN
Standard Package 184
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1264267-ATSAM4E16EB-CN
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16EB-CN CAD Model

Description

Microchip Technology's ATSAM4E16EB-CN Product Overview

The ATSAM4E16EB-CN is a high-performance microcontroller designed by Microchip Technology, which is renowned for its robust and versatile embedded control solutions. Aimed at demanding applications that require efficient data processing and high-speed connectivity, this microcontroller is part of the SAM4E series, which is based on the ARM Cortex-M4 processor core.

This particular model, the ATSAM4E16EB-CN, comes with an impressive 1MB of flash memory and 128KB of SRAM, providing ample space for complex applications and software stacks. Additionally, it operates at a maximum frequency of 120 MHz, which ensures swift execution of instructions and a high level of performance in multitasking environments.

The microcontroller features a Floating Point Unit (FPU) that enhances the processing of calculations involving decimals, making it ideal for industrial control systems, automation, and sensor applications requiring precise numerical operations. Its extensive set of peripherals includes Ethernet MAC, dual CAN ports, full-speed USB host and device interfaces, and multiple serial communication modules, making it an excellent choice for connectivity-intensive tasks.

With its robust I/O capabilities, the ATSAM4E16EB-CN can handle a variety of external devices and sensors, while its analog capabilities, such as the 16-channel 12-bit ADC and dual 2-channel 12-bit DACs, provide excellent support for analog interfacing. The device also boasts advanced security features, such as a hardware-based random number generator and a unique identifier, ensuring secure data transactions and protection against tampering.

The ATSAM4E16EB-CN operates within the -40°C to +85°C temperature range, making it suitable for industrial applications where reliability under extreme conditions is paramount. It is available in a 144-pin LQFP package, offering a compact footprint while still providing ample pinout for complex circuit designs.

Overall, the ATSAM4E16EB-CN from Microchip Technology is a powerful microcontroller that combines processing power, memory capacity, and advanced peripherals to meet the requirements of high-performance embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9770 $67.9080
9+ $13.9299 $125.3691
13+ $13.4946 $175.4298
18+ $13.0593 $235.0674
23+ $12.6241 $290.3543
31+ $11.3181 $350.8611
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 195 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess