EN
  • EN
  • DE

ATSAMC20E16A-MNT

Part No ATSAMC20E16A-MNT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 32VQFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 5,000
Win Source Part Number 971553-ATSAMC20E16A-MNT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E16A-MNT CAD Model

Description

The ATSAMC20E16A-MNT is a high-performance, automotive-grade microcontroller unit (MCU) from Microchip Technology's robust SAM C series. Designed to meet the stringent requirements of the automotive industry, this MCU is ideal for a wide range of applications, including body electronics, sensor interfaces, and motor control systems.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48 MHz, offering a balance of power efficiency and processing capability.
  • Memory: 16KB of Flash memory for program storage and 2KB of SRAM for data, ensuring smooth operation and sufficient space for complex applications.
  • Digital Peripherals: Includes multiple communication interfaces such as SPI, I2C, and UART for versatile connectivity options.
  • Timers and Counters: Features advanced timer/counters for precise event timing and PWM generation, suitable for intricate control tasks.
  • Analog Features: Equipped with a 12-bit ADC, two analog comparators, and a DAC for accurate analog signal processing.
  • Supply Voltage: Operates at a wide range of supply voltages from 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Capable of operating within the extended temperature range of -40°C to +85°C, ensuring reliability under extreme conditions.
  • Package: Available in a space-saving 32-pin QFN package, perfect for compact automotive designs.
  • Automotive Qualification: AEC-Q100 qualified, ensuring high reliability and performance standards for automotive applications.

The ATSAMC20E16A-MNT is engineered with advanced features that make it a versatile choice for designers looking to implement robust and reliable automotive systems. Its rich set of peripherals and interfaces, combined with its efficient ARM Cortex-M0+ core, provide a solid foundation for complex control tasks and communication within the vehicle's electronic ecosystem.

Whether you're developing systems for powertrain, chassis, or in-vehicle networking, the ATSAMC20E16A-MNT offers the performance, durability, and flexibility needed to drive innovation in the automotive industry.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess