EN
  • EN
  • DE

ATSAMR21E16A-MUT

Part No ATSAMR21E16A-MUT
Manufacturer Microchip Technology
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU ISM>1GHZ 32VQFN / IC RF TxRx + MCU General ISM > 1GHz 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Transceiver ICs
Mfr Microchip Technology
Series SMART™ SAM R21
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard General ISM > 1GHz
Protocol -
Modulation O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 4dBm
Sensitivity -99dBm
Memory Size 64kB Flash, 8kB SRAM
Serial Interfaces I²C, SPI, UART, USART, USB
GPIO 16
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 11.3mA ~ 11.8mA
Current - Transmitting 7.2mA ~ 13.8mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number ATSAMR21
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 5,000 pcs
Win Source Part Number 1381492-ATSAMR21E16A-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAMR21E16A-MUT CAD Model

Description

Product Overview: ATSAMR21E16A-MUT by Microchip Technology

The ATSAMR21E16A-MUT is a cutting-edge microcontroller unit (MCU) produced by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is part of the ATSAMR21 series, which is designed to offer high performance for a wide range of low-power Internet of Things (IoT) applications.

Key Features

  • Core: The ATSAMR21E16A-MUT is built around a powerful ARM Cortex-M0+ core, which operates at a maximum frequency of 48 MHz, providing a perfect balance between energy efficiency and processing capability.
  • Memory: It comes with 16KB of SRAM and 256KB of flash memory, allowing ample space for application code and data storage.
  • Wireless Connectivity: One of the standout features of this MCU is its integrated 2.4GHz IEEE 802.15.4-compliant wireless transceiver, making it ideal for Zigbee, Thread, and other wireless protocols that facilitate IoT connectivity.
  • I/O Options: The device includes versatile I/O options with up to 34 programmable I/O pins, enabling a wide range of peripheral connections and user interfaces.
  • Power Efficiency: Designed for power-sensitive applications, the ATSAMR21E16A-MUT supports various power-saving modes, including an ultra-low-power sleep mode, which is critical for battery-operated devices.
  • Peripherals: This MCU is equipped with a range of peripherals such as USART, SPI, I2C interfaces, ADCs, DACs, timers, and more, to support complex embedded system requirements.

Applications

The ATSAMR21E16A-MUT is versatile enough to be used in a variety of applications, particularly those requiring wireless connectivity. It is an excellent choice for home automation, industrial control systems, smart metering, IoT nodes, and any other applications that necessitate low-power operation and wireless communication capabilities.

Quality and Reliability

Microchip Technology is known for its commitment to quality and long-term reliability. The ATSAMR21E16A-MUT is no exception, as it is designed to meet the stringent requirements of the embedded systems market, ensuring stable and reliable operation throughout its lifecycle.

For detailed technical specifications, application notes, and support resources, visit the official Microchip Technology website or contact a Microchip authorized distributor.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Infineon Technologies
IC RF TXRX+MCU BLE 40QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU ISM>1GHZ 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 32QFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6928 $61.0064
30+ $3.8508 $115.5240
47+ $3.7307 $175.3429
64+ $3.6094 $231.0016
83+ $3.4893 $289.6119
111+ $3.1289 $347.3079
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 574 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess