EN
  • EN
  • DE

ATTINY816-SNR

Part No ATTINY816-SNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 8KB (8K x 8) FLASH 20-SOIC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 12x10b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name ATTINY816
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY816-SNRDKR, ATTINY816-SNRTR, ATTINY816-SNR-ND, ATTINY816-SNRCT
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912245-ATTINY816-SNR
Ultra Librarian 3D Model Ultra Librarian ATTINY816-SNR CAD Model

Description

Microchip Technology's ATTINY816-SNR Microcontroller

The ATTINY816-SNR is a versatile and powerful microcontroller from Microchip Technology, designed for applications that require low power consumption and high performance in a compact package. This microcontroller is part of the tinyAVR® 1-Series and is particularly suitable for a wide range of applications, including consumer electronics, industrial control systems, and Internet of Things (IoT) devices.

Key Features:

  • Advanced RISC Architecture: The ATTINY816-SNR boasts an 8-bit high-performance AVR® RISC CPU, which enables efficient processing with a wide range of instructions that allow for flexible and fast programming.
  • Memory: Equipped with 8KB of in-system self-programmable flash memory, 512 Bytes of EEPROM, and 512 Bytes of SRAM, the ATTINY816-SNR provides ample space for complex programs and data storage.
  • Peripherals: It includes a variety of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), a 20MHz internal oscillator, a Universal Serial Interface (USI), and multiple communication options like SPI, I2C, and UART interfaces.
  • Power Efficiency: The device operates within a voltage range of 1.8V to 5.5V, supporting both low and high voltage applications, and features multiple sleep modes to conserve power during idle periods.
  • Configurable Custom Logic (CCL): The integrated Configurable Custom Logic allows users to create advanced interface logic without additional components, reducing the overall system cost and board space.
  • Package: The ATTINY816-SNR is available in a compact SOIC-14 package, making it ideal for space-constrained applications.
  • Development Support: Microchip provides extensive support for development, including software libraries, development boards, and the Atmel Studio Integrated Development Environment (IDE).

Applications:

The ATTINY816-SNR is designed to be a versatile MCU that can be used in a diverse range of applications such as:

  • Home automation and smart devices
  • Wearable electronics
  • Battery management systems
  • Industrial control systems
  • Sensor systems and data acquisition

With its robust feature set and Microchip's commitment to quality and support, the ATTINY816-SNR stands out as a reliable choice for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8797 $56.3910
65+ $1.5424 $100.2560
105+ $1.4942 $156.8910
140+ $1.4460 $202.4400
180+ $1.3978 $251.6040
240+ $1.2532 $300.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess