EN
  • EN
  • DE

ATTINY87-MU

Part No ATTINY87-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 32VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Active
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, LINbus, SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 16
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATTINY87
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566978-ATTINY87-MU
Ultra Librarian 3D Model Ultra Librarian ATTINY87-MU CAD Model

Description

Microchip Technology's ATTINY87-MU Microcontroller

The ATTINY87-MU is a high-performance, low-power AVR® 8-bit microcontroller from Microchip Technology, designed to provide a versatile and efficient solution for a wide range of embedded applications. This compact microcontroller combines 8KB ISP flash memory, 512B EEPROM, and 512B SRAM in a small 32-lead VQFN package. The integration of these features makes it ideal for applications in automotive, industrial, and consumer electronics where space is at a premium and power efficiency is crucial.

At the core of the ATTINY87-MU is a powerful AVR RISC architecture that executes most instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz. This balance of power and speed enables designers to optimize power consumption versus processing speed according to their specific requirements.

The device operates within a voltage range of 1.8-5.5V, addressing the needs for low-voltage operation and providing the flexibility to support both battery-powered and powered applications. The ATTINY87-MU also features a 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing it to capture analog signals and convert them to digital representations for processing or monitoring tasks.

Additional features of the ATTINY87-MU include:

  • Two 8-bit Timer/Counters with separate prescaler and compare mode
  • One 16-bit Timer/Counter with separate prescaler, compare mode, and capture mode
  • Universal Serial Interface module for serial communication
  • Internal and external Interrupts
  • Programmable Watchdog Timer with separate On-chip Oscillator
  • On-chip Analog Comparator
  • Power-on Reset and Programmable Brown-out Detection

The ATTINY87-MU also supports a variety of programming and debugging options to facilitate development. It can be programmed via In-System Programming (ISP) or through a JTAG interface, allowing for a streamlined and efficient development process.

With its robust feature set and small form factor, the ATTINY87-MU from Microchip Technology is a perfect choice for designers looking to create compact, power-efficient, and feature-rich applications. Whether you're developing for the automotive sector, creating smart sensors, or working on consumer electronics, the ATTINY87-MU provides the performance and versatility to meet and exceed the demands of your embedded design projects.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess