EN
  • EN
  • DE

ATXMEGA64A3U-MH

Part No ATXMEGA64A3U-MH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 64KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series AVR® XMEGA® A3U
Package Tray
Number of I/O 50
Family Name ATxmega64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847816-ATXMEGA64A3U-MH
Ultra Librarian 3D Model Ultra Librarian ATXMEGA64A3U-MH CAD Model

Description

Microchip Technology ATXMEGA64A3U-MH

The ATXMEGA64A3U-MH is a cutting-edge, low-power, high-performance 8/16-bit microcontroller from Microchip Technology's AVR® XMEGA series. Designed to deliver maximum efficiency and power, this microcontroller is an ideal choice for a wide range of applications, including industrial control systems, medical devices, consumer electronics, and automotive systems.

Key Features:

  • Advanced Architecture: With its innovative picoPower® technology, the ATXMEGA64A3U-MH ensures ultra-low power consumption while operating and in sleep modes, making it perfect for battery-powered applications.
  • Enhanced Performance: The device boasts a CPU speed of up to 32 MHz, providing swift processing capabilities that can handle complex tasks efficiently.
  • Memory Capacity: It comes with 64KB of in-system self-programmable flash, 4KB boot code section, 2KB EEPROM, and 4KB SRAM, offering ample space for robust application code and data storage.
  • Rich Peripherals: The microcontroller includes a variety of peripherals such as high-speed analog comparators, advanced timer/counters, USART, SPI, and I2C interfaces, which facilitate versatile connectivity and control options.
  • USB Connectivity: Equipped with Full-speed USB 2.0 device and host functionality, this microcontroller can easily communicate with other USB devices, enhancing its integration capabilities.
  • Robust Security: The ATXMEGA64A3U-MH features a hardware AES and DES crypto engine for secure data encryption and decryption, ensuring the protection of sensitive information.

Applications:

The versatility of the ATXMEGA64A3U-MH allows it to be used in a myriad of applications. It is particularly well-suited for sensor management, advanced motor control, real-time networking, and other applications requiring significant processing capabilities alongside low power consumption.

Package and Availability:

This microcontroller is available in a 64-pin QFN package, providing a compact footprint for space-constrained applications. The product is readily available through Microchip Technology's distribution channels, ensuring easy access for developers and manufacturers.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4553 $56.7318
13+ $7.7582 $100.8566
20+ $7.5158 $150.3160
28+ $7.2733 $203.6524
36+ $7.0309 $253.1124
48+ $6.3035 $302.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess