EN
  • EN
  • DE

LT1170CQ#TR

Part No LT1170CQ#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LT1170 - HIGH EFFICIENCY SWITCHI / Buck, Boost, Cuk, Flyback, Forward Converter Switching Regulator IC Positive or Negative Adjustable 1.244V 1 Output 5A (Switch) TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Packaging Bulk
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 1.244V
Voltage - Output (Max) 65V (Switch)
Current - Output 5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Mounting Surface Mount
Case / Package TO-263-6, D²Pak (5 Leads + Tab), TO-263BA
Supplier Device Package 5-DDPAK
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ANALINLT1170CQ#TR,2156-LT1170CQ#TR
Standard Package 1
Win Source Part Number 1317336-LT1170CQ#TR
Ultra Librarian 3D Model Ultra Librarian LT1170CQ#TR CAD Model

Description

Introducing the LT1170CQ#TR from Linear Technology

The LT1170CQ#TR is a robust and versatile high-power switching regulator from Linear Technology that is designed to cater to a wide range of applications requiring efficient power conversion. This component is part of the LT1170/LT1171/LT1172 series, which are known for their reliability and performance in demanding environments.

Key Features

  • High Efficiency: The LT1170CQ#TR operates with a high efficiency, which reduces power loss and improves overall system performance. This makes it an ideal choice for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range from 3V to 60V, this regulator can accommodate a variety of power sources, making it highly versatile for different electrical setups.
  • High Output Power: Capable of delivering up to 2.5A of output current, this device is suitable for applications that require substantial power delivery without compromising stability or efficiency.
  • Adjustable Switching Frequency: The switching frequency can be set anywhere from 100kHz to 150kHz, allowing designers to optimize the regulator for specific application requirements, such as minimizing electromagnetic interference or optimizing efficiency.
  • Thermal Protection: The LT1170CQ#TR is equipped with thermal shutdown to protect the device under extreme operating conditions.
  • Multiple Package Options: Available in a TO-220 package, it offers flexibility for various PCB layouts and thermal management strategies.

Applications

The LT1170CQ#TR is suitable for a broad array of applications, including but not limited to:

  • Telecommunications Systems
  • Automotive Electronics
  • Industrial Power Supplies
  • Portable Electronic Devices
  • Battery-Powered Equipment

Its robust design ensures that it can withstand the rigors of high-demand applications, while its adaptability makes it a go-to solution for engineers looking to design efficient, reliable power supply circuits.

Conclusion

Overall, the LT1170CQ#TR from Linear Technology stands out as a high-performance switching regulator that combines efficiency, power capability, and versatility. Whether you're designing a new power system or upgrading an existing one, the LT1170CQ#TR offers the features and reliability that engineers need to create top-notch solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7313 $52.3878
14+ $7.1642 $100.2988
22+ $6.9403 $152.6866
30+ $6.7164 $201.4920
39+ $6.4926 $253.2114
52+ $5.8209 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess