EN
  • EN
  • DE

CL525N3-G

Part No CL525N3-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 25MA TO92-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 16 Weeks
Features LED Driver IC 1 Output Linear - - Dimming 25mA TO-92-3
Manufacturer Microchip Technology
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package TO-226-3, TO-92-3 (TO-226AA)
Case / Package TO-92-3
Family Name CL525
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866791-CL525N3-G
Ultra Librarian 3D Model Ultra Librarian CL525N3-G CAD Model

Description

The CL525N3-G, from the renowned semiconductor manufacturer Microchip Technology, is a state-of-the-art linear current regulator and controller IC designed to meet the rigorous demands of modern LED lighting applications. This compact and efficient component is engineered to provide a stable and reliable current source for driving high-brightness LEDs, which are increasingly prevalent in automotive, industrial, and consumer lighting markets.

Key Features

  • Constant Current Output: The CL525N3-G delivers a precise and steady current to ensure consistent luminosity and color temperature for LEDs, which is crucial for high-quality lighting solutions.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, this device is versatile and suitable for various power supply configurations, enhancing its adaptability across different applications.
  • High Efficiency: With its focus on energy efficiency, the CL525N3-G minimizes power loss and heat generation, leading to longer component life and reduced energy costs.
  • Thermal Protection: The built-in thermal shutdown feature safeguards the device and the LEDs from potential damage caused by excessive heat, thereby ensuring a longer operational lifespan.
  • Simple External Components: Requiring minimal external components, this IC allows for a simplified circuit design, which can lead to cost savings in both materials and assembly.

Applications

  • Automotive lighting such as headlights, taillights, and interior illumination
  • Industrial high bay and warehouse lighting
  • Architectural and decorative lighting systems
  • Portable and emergency lighting solutions
  • General-purpose LED backlighting and illumination

The CL525N3-G by Microchip Technology is a robust and reliable choice for designers and engineers looking to create advanced LED lighting systems that require consistent performance, energy efficiency, and ease of integration. Its compact form factor, combined with its impressive feature set, makes it an ideal solution for a wide array of lighting applications.

You May Also Be Interested in

Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20QFND
Need more? Email Us
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058
Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN / LED Driver IC 1 Output DC DC Controller SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 20-TQFN-EP (4x4)
Lowest to $13.9086
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess