EN
  • EN
  • DE

COM20020I3V-HT

Part No COM20020I3V-HT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CONTROLLER ARCNET 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 32 Weeks
Features ARCNET Controller ARCNET 878.1 - Interface 48-LQFP (7x7)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name COM20020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867055-COM20020I3V-HT
Ultra Librarian 3D Model Ultra Librarian COM20020I3V-HT CAD Model

Description

The COM20020I3V-HT is a high-performance integrated circuit from Microchip Technology, designed to facilitate robust and reliable communications in demanding industrial environments. As a member of Microchip's comprehensive line of communication ICs, this device is engineered to provide exceptional performance for ARCNET (Attached Resource Computer NETwork) network protocols.

Key Features:

  • High-Temperature Operation: The COM20020I3V-HT is designed to withstand extreme temperatures, operating reliably in a range of -40°C to +85°C, making it suitable for harsh industrial applications.
  • Enhanced Data Rate: It supports data rates up to 10 Mbps, ensuring fast and efficient data transfer for time-sensitive applications.
  • Low Power Consumption: This IC is optimized for low power usage, which is critical for embedded systems where power efficiency is paramount.
  • Flexible Interface Options: The device offers versatile interfacing capabilities, making it compatible with a variety of microcontrollers and bus systems.
  • Small Footprint: The compact design of the COM20020I3V-HT allows for integration into space-constrained applications without sacrificing performance or functionality.
  • On-Chip Memory: It includes on-chip RAM for buffer storage, reducing the need for external memory components and simplifying the overall system design.

Applications:

The COM20020I3V-HT is ideal for a range of industrial and commercial applications where reliable communication is critical. These include:

  • Industrial automation and control systems
  • Building automation and HVAC control
  • Automotive networks
  • Robotics and motion control
  • Point of sale systems
  • Medical equipment

Quality and Reliability:

Microchip Technology is known for its commitment to quality, and the COM20020I3V-HT is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can handle the rigorous demands of professional applications.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8821 $68.8821
2+ $56.5186 $113.0372
3+ $54.7524 $164.2572
4+ $52.9862 $211.9448
5+ $51.2200 $256.1000
7+ $45.9214 $321.4498
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess