EN
  • EN
  • DE

DSA612RL3A-01QAVAO

Part No DSA612RL3A-01QAVAO
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description OSC MEMS AUTO -40C-105C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSA612
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 32.768kHz
Frequency - Output 2 32.768kHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±20ppm
Temperature Range - Operating -40°C ~ 105°C
Current - Supply (Max) 6mA
Ratings AEC-Q100
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height 0.035" (0.89mm)
Package / Case 6-VFLGA
Current - Supply (Disable) (Max) 3 mA
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345166-DSA612RL3A-01QAVAO
Ultra Librarian 3D Model Ultra Librarian DSA612RL3A-01QAVAO CAD Model

Description

The DSA612RL3A-01QAVAO is a state-of-the-art microcontroller unit (MCU) brought to you by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This product is designed to cater to the needs of sophisticated electronic systems that require high levels of performance, reliability, and energy efficiency.

Key Features

  • Advanced Architecture: Built on a powerful core, the DSA612RL3A-01QAVAO offers exceptional computational speed and efficiency, making it suitable for a wide range of applications, from industrial control systems to automotive electronics.
  • Memory Integration: It comes with ample integrated memory options, which may include flash and RAM, providing ample space for complex application code and data storage without the need for external memory components.
  • Robust I/O Capabilities: A variety of input/output interfaces ensure that this MCU can handle multiple tasks simultaneously, interfacing seamlessly with sensors, actuators, and other peripheral devices.
  • Low Power Consumption: The DSA612RL3A-01QAVAO is designed for energy-conscious applications, featuring various power-saving modes to extend battery life in portable devices.
  • Connectivity: With integrated communication modules, this MCU supports various protocols, enabling it to connect with other devices and networks for IoT applications.
  • Security Features: Security is a top priority for Microchip Technology, and this product includes advanced security features to protect against unauthorized access and ensure data integrity.

Applications

The versatility of the DSA612RL3A-01QAVAO makes it an ideal choice for a diverse range of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Microchip Technology's commitment to quality ensures that the DSA612RL3A-01QAVAO MCU is a reliable and cost-effective solution for developers looking to push the boundaries of what's possible with modern electronic systems.

Technical Support and Resources

Microchip Technology provides comprehensive technical support for the DSA612RL3A-01QAVAO, including detailed datasheets, application notes, and a supportive community forum. Customers can also access a wide range of development tools to expedite the design and development process.

You May Also Be Interested in

Microchip Technology
OSC MEMS AUTO -40C-125C SMD / LVCMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 6-VFLGA
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
MEMS OSC XO 2.25V-3.6V 6VDFN / CMOS XO (Standard) Pin Configurable Oscillator 2.25V ~ 3.6V 6-VDFN
Lowest to $9.3844
Microchip Technology
OSC MEMS AUTO -40C-105C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-85C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-105C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-105C SMD / HCSL MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-85C SMD / HCSL, LVCMOS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us
Microchip Technology
OSC MEMS AUTO -40C-85C SMD / LVDS MEMS (Silicon) Pin Configurable Oscillator 2.25V ~ 3.6V 20-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess