EN
  • EN
  • DE

TPS65642AYFFR

Part No TPS65642AYFFR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV TFT LCD 5OUT 56DSBGA / LCD Bias With Integrated Gamma Reference for Notebook PCs, Tablet PCs and Monitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Applications Converter, TFT LCD
Voltage - Input 2.6V ~ 6V
Number of Outputs 5
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-UFBGA, DSBGA
Supplier Device Package 56-DSBGA
Part Number Series TPS65642
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805749-TPS65642AYFFR
Ultra Librarian 3D Model Ultra Librarian TPS65642AYFFR CAD Model

Description

Introducing the TPS65642AYFFR from Texas Instruments

The TPS65642AYFFR is a state-of-the-art device designed by Texas Instruments, a leader in semiconductor technology, to meet the demanding needs of modern electronics. This versatile integrated circuit is specifically engineered to enhance the performance and efficiency of LCD panels, making it an ideal solution for a wide array of applications including smartphones, tablets, and other portable devices where high-quality visual display is essential.

At the heart of the TPS65642AYFFR lies an advanced power management unit. This unit is capable of providing a multi-channel power supply, which is crucial for driving the source and gate drivers of a TFT LCD panel. It integrates a boost converter, which is designed to generate the positive supply voltage for the panel, and a buck-boost converter that supplies the negative voltage. This combination ensures a stable and efficient power delivery to the display, enhancing its performance and extending its lifespan.

The device is also equipped with a VCOM buffer and a gate voltage shaping function. The VCOM buffer is responsible for stabilizing the common mode voltage of the panel, which is key to maintaining image quality and reducing flicker. The gate voltage shaping feature, on the other hand, helps in reducing electromagnetic interference (EMI), which is particularly important in sensitive electronic devices.

With its compact form factor, the TPS65642AYFFR is housed in a space-saving package, which is critical for the sleek designs of contemporary portable devices. Moreover, it supports a wide input voltage range and offers programmable sequencing, which allows designers to tailor the power-up and power-down sequences to the specific needs of their applications.

Overall, the TPS65642AYFFR from Texas Instruments represents a significant advancement in LCD panel power management. Its integration of multiple functions into a single chip not only simplifies the design process but also contributes to the overall reduction in system footprint and power consumption. As a result, product developers can leverage this chip to create devices with enhanced display quality and longer battery life, thereby delivering an improved user experience.

For more information or to request samples, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5383 $50.7660
49+ $2.0828 $102.0572
75+ $2.0177 $151.3275
103+ $1.9526 $201.1178
133+ $1.8875 $251.0375
178+ $1.6922 $301.2116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess