EN
  • EN
  • DE

DSC6301JI2AA-025.0000

Part No DSC6301JI2AA-025.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC XO 25.0000MHZ LVCMOS / 25 MHz XO (Standard) LVCMOS Oscillator 1.8V ~ 3.3V Enable/Disable 4-SMD, No Lead
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency 25 MHz
Function Enable/Disable
Output LVCMOS
Voltage - Supply 1.8V ~ 3.3V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 3mA (Typ)
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Current - Supply (Disable) (Max) 80µA (Typ)
Standard Package 140
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343277-DSC6301JI2AA-025.0000
Ultra Librarian 3D Model Ultra Librarian DSC6301JI2AA-025.0000 CAD Model

Description

Microchip Technology's DSC6301JI2AA-025.0000 Crystal Oscillator

The DSC6301JI2AA-025.0000 is a high-quality, low-power, fixed-frequency crystal oscillator (XO) from Microchip Technology, designed to provide precise timing solutions for a wide array of electronic applications. This compact and reliable component is an excellent choice for designers who require a stable and accurate clock source for their digital products.

Key Features

  • Frequency: The oscillator operates at a fixed frequency of 25.0000 MHz, making it suitable for high-speed digital systems that demand a consistent and precise clock signal.
  • Package: It comes in a compact 4-SMD, no lead package, allowing for efficient use of PCB space and easy integration into various circuit designs.
  • Supply Voltage: With a supply voltage of 1.8V to 3.3V, the DSC6301JI2AA-025.0000 can accommodate various power supply levels, making it versatile for different electronic environments.
  • Stability: The oscillator boasts excellent frequency stability, ensuring minimal deviation from the desired frequency over temperature variations and other environmental factors.
  • Low Power Consumption: Designed for energy-sensitive applications, this XO maintains low power consumption, contributing to the overall energy efficiency of the end product.
  • Output Type: It offers CMOS output, which is compatible with most digital circuits, providing a square wave output that is essential for digital timing applications.
  • Operating Temperature: The device is operational over an industrial temperature range, making it robust enough for use in harsh environments.

Applications

The DSC6301JI2AA-025.0000 is an ideal timing solution for various applications, including:

  • Consumer electronics such as wearables, smart home devices, and portable audio/video equipment
  • Industrial control systems requiring dependable clocking mechanisms
  • Telecommunication infrastructure and networking equipment
  • Internet of Things (IoT) devices where power efficiency and reliable timing are paramount
  • Automotive electronics that demand rugged and enduring components

Overall, the DSC6301JI2AA-025.0000 from Microchip Technology is a versatile, high-performance crystal oscillator that delivers accuracy, stability, and reliability for a multitude of electronic applications where timing precision is critical.

You May Also Be Interested in

Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ SNWV
Need more? Email Us
Connor-Winfield Corporation
OSC VCOCXO 10.0MHZ 5.0V CMOS TH
Need more? Email Us
Microchip Technology
MEMS OSC XO 10.7000MHZ CMOS SMD
Need more? Email Us
TXC CORPORATION
MEMS OSC XO 72.0000MHZ CMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ SNWV TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Silicon Labs
OSC CMEMS 40.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCXO 156.2500MHZ LVCMOS
Need more? Email Us
Connor-Winfield Corporation
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess