EN
  • EN
  • DE

DSPIC30F3011-30I/P

Part No DSPIC30F3011-30I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 24KB FLASH 40DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 30 MIPs 24KB (8K x 24) FLASH 40-PDIP
Manufacturer Microchip Technology
Series dsPIC™ 30F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 30 MIPs
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 30
Program Memory Size 24KB (8K x 24)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 2.5V ~ 5.5V
Data Converters A/D 9x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 40-DIP (0.600", 15.24mm)
Case / Package 40-PDIP
Family Name DSPIC30F3011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number DSPIC30F301130IP, DSPIC30F3011-30IP
Quantity per package 10
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869725-DSPIC30F3011-30I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC30F3011-30I/P CAD Model

Description

The dsPIC30F3011-30I/P is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the digital signal processing (DSP) capabilities necessary for demanding applications. This 16-bit DSC is an ideal choice for applications requiring complex algorithms and control systems, such as motor control, power conversion, and sensor processing.

Key Features:

  • Performance: The dsPIC30F3011-30I/P operates at a maximum frequency of 30 MIPS (Million Instructions Per Second), providing the computational power needed for high-speed signal processing tasks.
  • Program Memory: It is equipped with 24 KB of flash program memory, allowing for robust application code storage.
  • Data RAM: 2 KB of data RAM ensures sufficient space for runtime variables and data manipulation.
  • I/O Pins: The device includes 22 general-purpose I/O pins, which can be configured for a variety of interface needs.
  • ADC: An integrated 10-bit analog-to-digital converter with up to 13 channels allows for precise measurement of analog signals.
  • Timers: Multiple timers, including a 16-bit timer and a watchdog timer, provide versatile timing solutions for application requirements.
  • PWM Outputs: Six PWM outputs support advanced motor control and power conversion techniques.
  • Communication Interfaces: The DSC features various communication peripherals such as UART, SPI, and I2C for flexible connectivity options.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable operation in harsh environments.
  • Package: This device comes in a 40-pin PDIP (Plastic Dual In-line Package) which is suitable for through-hole mounting techniques.

Applications:

The dsPIC30F3011-30I/P is designed for a wide range of applications that require a combination of control and signal processing capabilities. It is particularly well-suited for:

  • Advanced motor control systems
  • Power supply and power management systems
  • Audio and speech processing
  • Industrial control systems
  • Automotive and transportation
  • Robotics and mechatronics

With its robust feature set and high-level integration, the dsPIC30F3011-30I/P from Microchip Technology is a powerful solution for developers looking to create sophisticated and efficient control systems in a variety of application fields.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2716 $67.6296
13+ $9.2481 $120.2253
20+ $8.9593 $179.1860
27+ $8.6706 $234.1062
35+ $8.3818 $293.3630
47+ $7.5144 $353.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess