EN
  • EN
  • DE

DSPIC30F6014A-20E/PF

Part No DSPIC30F6014A-20E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 144KB FLASH 80TQFP / dsPIC dsPIC™ 30F Microcontroller IC 16-Bit 20 MIPS 144KB (48K x 24) FLASH 80-TQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series dsPIC™ 30F
Package Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, I2S, LVD, POR, PWM, WDT
Number of I/O 68
Program Memory Size 144KB (48K x 24)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 2.5V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 80-TQFP
Supplier Device Package 80-TQFP (14x14)
Base Product Number DSPIC30F6014
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1336786-DSPIC30F6014A-20E/PF
Ultra Librarian 3D Model Ultra Librarian DSPIC30F6014A-20E/PF CAD Model

Description

dSPIC30F6014A-20E/PF Microcontroller

The dSPIC30F6014A-20E/PF is a high-performance digital signal controller (DSC) from Microchip Technology, designed to deliver the best of both worlds: the fast instruction execution of a microcontroller and the signal-processing capabilities of a digital signal processor (DSP). This 16-bit DSC operates at a maximum speed of 20 MIPS (million instructions per second), offering robust computational power for complex algorithms and control systems.

Key Features

  • Core: The device features a modified Harvard architecture with an optimized instruction set for efficient execution of digital signal processing and control algorithms.
  • Program Memory: It comes equipped with 144 KB of flash memory, providing ample space for application code storage and updates via self-programming capabilities.
  • Data RAM: With 8 KB of data RAM, it can handle complex data buffering, manipulation, and storage operations required in DSP applications.
  • Speed: The DSC operates at 20 MIPS at 5V, delivering the performance needed for time-critical tasks and high-speed control loops.
  • I/O Pins: The dSPIC30F6014A-20E/PF offers 85 general-purpose I/O pins, allowing for flexible interfacing with a wide range of peripherals and devices.
  • Timers and Communication Interfaces: It includes multiple timers, serial communication interfaces such as UART, SPI, and I2C, and a CAN module for robust connectivity options.
  • ADC: The onboard 12-bit analog-to-digital converter (ADC) with up to 16 channels enables precise measurement of analog signals, critical for sensor interfacing and data acquisition.
  • Temperature Range: The device is designed to operate within the industrial temperature range, making it suitable for harsh environments.
  • Package: It is available in an 80-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications.

Applications

The dSPIC30F6014A-20E/PF is ideal for a variety of applications that require high-speed DSP operations and microcontroller flexibility. It is commonly used in motor control, power conversion, industrial control systems, advanced algorithms, robotics, and automotive applications, among others. Its extensive peripheral set and processing power make it a versatile choice for designers looking to implement complex control systems with a single chip.

Overall, the dSPIC30F6014A-20E/PF from Microchip Technology is a powerful and versatile DSC that bridges the gap between traditional microcontrollers and digital signal processors, providing a high level of integration and performance for demanding applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.6105 $77.2210
4+ $31.6805 $126.7220
6+ $30.6907 $184.1442
8+ $29.7008 $237.6064
11+ $28.7110 $315.8210
14+ $25.7403 $360.3642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 389 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess