EN
  • EN
  • DE

DSPIC33EP256GM710-E/PF

Part No DSPIC33EP256GM710-E/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 100TQFP / MCU 16-bit dsPIC 256KB Flash 3.3V Automotive 100-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33EP
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 60 MIPs
Connectivity CAN, I2C, IrDA, LIN, QEI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, Motor Control PWM, POR, PWM, WDT
Number of I/O 85
Program Memory Size 256KB (85.5K x 24)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 49x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-TQFP
Manufacturer Package 100-TQFP (14x14)
Win Source Part Number 773479-DSPIC33EP256GM710-E/PF
Popularity Medium
Supply and Demand Status Limited
Family Name dsPIC33EP256GM710
Introduction Date June 19, 2013
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33EP256GM710-E/PF CAD Model

Description

Product Overview: DSPIC33EP256GM710-E/PF

The DSPIC33EP256GM710-E/PF is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integration makes it an ideal solution for a broad range of demanding applications, including advanced motor control, digital power conversion, and complex sensor processing.

Key Features

  • Core Performance: This DSC operates at a maximum frequency of 70 MHz and offers 256 KB of flash memory and 16 KB of RAM, providing ample space and speed for complex algorithms and control logic.
  • Dual Partition Flash with Live Update: It features dual-partition flash memory, enabling live updates of the firmware with minimal interruption to the running application.
  • Advanced Motor Control: With its dedicated motor control PWMs and ADCs, the DSPIC33EP256GM710-E/PF is optimized for various motor control schemes.
  • Flexible Communication: This DSC includes a variety of communication interfaces, such as UART, SPI, I2C, CAN, and USB, providing versatile options for interfacing with other components or devices.
  • Robust Analog Features: It boasts a 10-bit A/D converter, comparators, and op-amps, allowing for precise measurement and control in analog-intensive applications.
  • Enhanced Peripheral Set: The product features an extensive set of peripherals, including timers, input capture, output compare, and PPS (Peripheral Pin Select) for flexible pin mapping.

Applications

The DSPIC33EP256GM710-E/PF is suitable for a wide array of applications, particularly those requiring a blend of control and signal processing capabilities. These include:

  • Industrial Automation and Control Systems
  • Automotive Applications, such as Electric Power Steering and Sensor Fusion
  • Advanced Motor Control Applications like BLDC, PMSM, and ACIM
  • Digital Power Conversion, including Inverters and Converters
  • Audio Applications and Voice Processing

Package and Quality

The component is offered in a 100-pin TQFP (Thin Quad Flat Pack) package, ensuring a compact footprint for space-constrained applications. As with all Microchip products, the DSPIC33EP256GM710-E/PF is built with a commitment to quality and reliability, backed by Microchip's rigorous testing and validation processes.

For developers and engineers looking to harness the power of a DSC with extensive features and strong support, the DSPIC33EP256GM710-E/PF from Microchip Technology is an outstanding choice that combines performance, flexibility, and ease of use.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess