EN
  • EN
  • DE

MMC2107CFCAF33

Part No MMC2107CFCAF33
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MCore
Packaging Tray
Part Status Obsolete(EOL)
Core Processor M210
Core Size 32-Bit
Speed 33MHz
Connectivity EBI/EMI, SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 72
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 8K x 8
Supply Voltage 2.7 V ~ 3.6 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 789028-MMC2107CFCAF33
Popularity Medium
Supply and Demand Status Limited
Family Name MMC2107
Introduction Date March 24, 2006
ECCN 3A991.a.2
Country of Origin China , Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MMC2107CFCAF33 CAD Model

Description

Product Overview: NXP MMC2107CFCAF33

The NXP MMC2107CFCAF33 is a high-performance microcontroller designed to cater to the demanding needs of automotive and industrial applications. This advanced microcontroller is a part of NXP's reputable M-Core family, known for its exceptional processing capabilities and robust feature set. With its cutting-edge technology, the MMC2107CFCAF33 offers developers a versatile platform for creating sophisticated and reliable systems.

Key Features:

  • Core: At the heart of the MMC2107CFCAF33 lies a powerful M-Core architecture, which delivers efficient processing with a high degree of code density, making it ideal for space-constrained applications.
  • Memory: The device is equipped with ample memory resources, including integrated flash memory and RAM, facilitating complex program execution and data storage without the need for external memory components.
  • Connectivity: A variety of communication interfaces are supported, such as CAN, SPI, and UART, enabling the microcontroller to interface with other devices and networks effortlessly.
  • Timers and Counters: Multiple timers and counters are built into the MMC2107CFCAF33, providing precise timing and control for a range of tasks, from simple delays to complex pulse-width modulation (PWM) for motor control.
  • Analog-to-Digital Converter (ADC): The onboard ADC allows for accurate conversion of analog signals to digital, which is essential for sensor interfacing and real-time data processing.
  • Temperature Range: Designed to withstand extreme conditions, the microcontroller operates over a wide temperature range, making it suitable for harsh environments.
  • Package: The MMC2107CFCAF33 comes in a compact form factor, which is critical for automotive and industrial applications where space is at a premium.

Applications:

The versatility of the NXP MMC2107CFCAF33 makes it an excellent choice for a broad spectrum of applications. It is particularly well-suited for automotive control systems, including engine management and driver assistance. In the industrial sector, it can be employed in process control, automation systems, and robotics. Its robust design also makes it a reliable option for medical devices and instrumentation that require high levels of precision and dependability.

Conclusion:

In conclusion, the NXP MMC2107CFCAF33 microcontroller is a state-of-the-art solution for developers seeking a powerful, efficient, and reliable MCU for their automotive or industrial projects. Its comprehensive feature set, combined with the proven M-Core architecture, ensures that systems built with this microcontroller will meet the highest standards of performance and reliability.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess