EN
  • EN
  • DE

STM32F100R6T6B

Part No STM32F100R6T6B
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low & medium-density value line, advanced ARM-based 32-bit MCU Low & medium-density value line, advanced ARM-based 32-bit MCU | IC MCU 32BIT 32KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M3
Data Bus Width 32-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals DMA, PDR, POR, PVD, PWM, Temp Sensor, WDT
The number of I/O 51
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 4K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Family Part Number STM32F100
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1261380-STM32F100R6T6B
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F100R6T6B CAD Model

Description

The STM32F100R6T6B is a high-performance microcontroller from STMicroelectronics that is part of the STM32 Value Line series. It is designed to offer an economical solution for a wide range of applications that require balanced performance, power efficiency, and advanced features. The STM32F100R6T6B is based on the ARM Cortex-M3 processor core and operates at a frequency of up to 24 MHz.

Key Features

  • Core: ARM Cortex-M3 32-bit RISC core operating at a frequency of up to 24 MHz.
  • Memory: 32 Kbytes of Flash memory and 6 Kbytes of SRAM, providing ample storage for application code and data.
  • GPIOs: Multiple general-purpose input/output (GPIO) pins with various configuration options for interfacing with external hardware.
  • Timers: Advanced-control, general-purpose, and basic timers for a variety of timing-related tasks.
  • Communication Interfaces: Includes I2C, USARTs, SPI, and CAN interfaces for communication with peripherals and other microcontrollers.
  • Analog: Features analog-to-digital converter (ADC) channels, digital-to-analog converter (DAC) channels, and comparators for handling analog signals.
  • Debugging: Integrated debugging and programming capabilities via SWD (Serial Wire Debug) and JTAG interfaces.
  • Power Efficiency: Low power modes including Sleep, Stop, and Standby to ensure power efficiency.
  • Package: Available in a 64-pin LQFP package, which is suitable for space-constrained applications.

Applications

The STM32F100R6T6B microcontroller is ideal for a variety of applications, such as:

  • Industrial control systems
  • Motor control
  • Medical and handheld equipment
  • Access control systems
  • Point-of-sale terminals
  • Embedded audio applications

With its balanced set of features and capabilities, the STM32F100R6T6B is a cost-effective choice for developers looking to leverage the power and flexibility of the STM32 platform in their designs. Its robust peripheral set and power-saving features make it suitable for a wide range of low- to medium-complexity applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7273 $51.8187
45+ $2.2378 $100.7010
70+ $2.1678 $151.7460
96+ $2.0979 $201.3984
124+ $2.0280 $251.4720
165+ $1.8182 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess