EN
  • EN
  • DE

DSPIC33FJ06GS101A-I/SO

Part No DSPIC33FJ06GS101A-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 6KB FLASH 18SOIC / MCU 16-bit dsPIC RISC 6KB Flash 3.3V 18-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 13
Program Memory Size 6KB (2K x 24)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 773521-DSPIC33FJ06GS101A-I/SO
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ06GS101
Introduction Date August 21, 2012
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ06GS101A-I/SO CAD Model

Description

dsPIC33FJ06GS101A-I/SO: A High-Performance Digital Signal Controller from Microchip Technology

The dsPIC33FJ06GS101A-I/SO is a cutting-edge digital signal controller (DSC) designed by Microchip Technology, a global leader in microcontroller and analog semiconductors. This particular device combines the advantages of microcontrollers (MCUs) with the digital signal processing (DSP) capabilities to cater to applications requiring a high level of computational performance and precise control.

Key Features:

  • Core Performance: The DSC operates at a maximum frequency of 40 MHz, providing a robust processing core for complex algorithms and control systems.
  • Program Memory: It comes equipped with 6 KB of flash memory, ensuring ample space for application code storage.
  • Data RAM: With 1 KB of RAM, the dsPIC33FJ06GS101A-I/SO offers enough memory for data manipulation and buffer storage.
  • Digital Signal Processing: The DSP engine features a modified Harvard architecture, 16-bit wide data paths, and a 24-bit wide instruction word to maximize performance.
  • Input/Output: This DSC provides a variety of peripherals including I2C, SPI, UART, and PWM modules for versatile connectivity and control options.
  • Power Management: It supports multiple power-saving modes, which make it ideal for battery-powered and energy-efficient applications.
  • Package: The device is available in a compact SOIC package, making it suitable for space-constrained applications.

Applications:

The dsPIC33FJ06GS101A-I/SO is designed for a wide range of applications such as:

  • Motor Control
  • Power Supplies
  • Automotive and Aerospace Control Systems
  • Consumer Electronics
  • Industrial Automation

This DSC is an ideal choice for developers looking for a high-performance solution that integrates the functionality of an MCU with the computational prowess of a DSP. Its robust feature set, coupled with Microchip's reputation for reliability, makes the dsPIC33FJ06GS101A-I/SO a valuable component in designing sophisticated electronic systems.

For additional information, datasheets, and support, developers can visit the official Microchip Technology website.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess