EN
  • EN
  • DE

DSPIC33FJ128GP204-E/ML

Part No DSPIC33FJ128GP204-E/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 128KB FLASH 44QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features dsPIC series Microcontroller IC 16-Bit 40 MIPs 128KB (128K x 8) FLASH 44-QFN (8x8)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals AC'97, Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 35
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 13x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 44-VQFN Exposed Pad
Case / Package 44-QFN (8x8)
Family Name dsPIC33FJ128GP204
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917654-DSPIC33FJ128GP204-E/ML
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ128GP204-E/ML CAD Model

Description

dSPIC33FJ128GP204-E/ML Microcontroller

The dSPIC33FJ128GP204-E/ML from Microchip Technology is a high-performance, 16-bit Digital Signal Controller (DSC) that merges the benefits of a microcontroller with the digital signal processing capabilities of a DSP. This integration makes it an ideal choice for a wide range of applications in the automotive, industrial control, medical instrumentation, and consumer electronics sectors.

Featuring 128KB of Flash memory and 16KB of RAM, this DSC provides ample space for complex applications and algorithms. The dSPIC33FJ128GP204-E/ML operates at a maximum frequency of 40MHz, ensuring swift processing and response times for time-sensitive tasks.

Key Features:

  • CPU: 16-bit modified Harvard architecture with an up to 40 MIPS performance at 3.0-3.6V.
  • Memory: 128KB of Flash memory and 16KB of SRAM, providing robust storage for applications and data.
  • Timers: Multiple 16-bit and 32-bit timers, including a Programmable 32-bit timer for extended precision.
  • Input/Output: Up to 21 dedicated I/O pins enable flexible interfacing with external devices.
  • Analog Features: Integrated 10-bit Analog-to-Digital Converter (ADC) with up to 13 channels, ensuring precise measurement for analog signals.
  • Communication Interfaces: Includes I2C, SPI, and UART modules for full-duplex serial communication.
  • Robust Peripheral Set: Enhanced features such as Motor Control PWMs, Quadrature Encoder Interface, and Charge Time Measurement Unit (CTMU) for touch sensing.
  • Temperature Range: Industrial temperature range (-40°C to +85°C), suitable for harsh environments.
  • Package: Available in a 44-pin QFN (Quad Flat No-lead) package, ideal for space-constrained applications.

The dSPIC33FJ128GP204-E/ML also boasts advanced motor control and audio processing peripherals, making it a versatile choice for designers looking to implement sophisticated control algorithms and real-time data processing. Its onboard peripherals are designed to offload processing from the CPU, thereby improving system efficiency and performance.

With its integrated features and Microchip's renowned reliability, the dSPIC33FJ128GP204-E/ML is a powerful and flexible solution that can elevate the performance and capabilities of a broad spectrum of electronic systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess