EN
  • EN
  • DE

DSPIC33FJ12MC201-I/P

Part No DSPIC33FJ12MC201-I/P
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 12KB FLASH 20DIP / dsPIC dsPIC™ 33F Microcontroller IC 16-Bit 40 MIPs 12KB (12K x 8) FLASH 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 15
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number DSPIC33FJ12MC201
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 22
Win Source Part Number 1322048-DSPIC33FJ12MC201-I/P
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ12MC201-I/P CAD Model

Description

Microchip Technology's DSPIC33FJ12MC201-I/P Digital Signal Controller

The DSPIC33FJ12MC201-I/P is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the computational power and speed of a Digital Signal Processor (DSP) with the integrated features and ease-of-use of a microcontroller (MCU). This versatile component is ideal for a wide range of applications that require sophisticated control algorithms and signal processing capabilities, such as motor control, power supplies, and embedded audio applications.

This DSC operates at a maximum frequency of 40 MHz, offering a perfect blend of speed and power efficiency. It comes in a 28-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards, a feature that is appreciated in prototyping and educational environments for its ease of handling and soldering.

Key features of the DSPIC33FJ12MC201-I/P include:

  • Flash Memory: It is equipped with 12 KB of flash memory, allowing for robust program storage.
  • RAM: The device contains 1 KB of RAM, providing sufficient space for data computation and manipulation.
  • Advanced PWM: The DSC features advanced PWM modules, making it an excellent choice for precision motor control applications.
  • ADC: It comes with a 10-bit Analog-to-Digital Converter (ADC) with multiple channels, enabling the DSC to interface with analog sensors and transducers.
  • Communication Interfaces: The DSPIC33FJ12MC201-I/P supports a variety of communication interfaces, including SPI, I2C, and UART, allowing for versatile connectivity options.

The integration of a DSP engine provides the DSPIC33FJ12MC201-I/P with the capability to execute digital filtering, FFT (Fast Fourier Transform), and other math-intensive operations efficiently. The device's architecture is optimized for C language programming, which simplifies development and reduces time to market.

Microchip Technology also provides extensive support for this DSC, including development tools, software libraries, and application notes, making it easier for engineers to harness the full potential of the DSPIC33FJ12MC201-I/P in their designs. Whether you are working on advanced control systems, audio processing, or any application requiring high-speed mathematical computations, this DSC is an excellent choice that combines performance, versatility, and ease of use.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess