EN
  • EN
  • DE

DSPIC33FJ32MC101-I/SS

Part No DSPIC33FJ32MC101-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 30 Weeks
Features dsPIC series Microcontroller IC 16-Bit 16 MIPs 32KB (11K x 24) FLASH 20-SSOP
Manufacturer Microchip Technology
Series dsPIC™ 33F
Package Tube
Core Processor dsPIC
Core Size 16-Bit
Speed 16 MIPs
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, Motor Control PWM, POR, PWM, WDT
Number of I/O 15
Program Memory Size 32KB (11K x 24)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name DSPIC33FJ32MC101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 67
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869803-DSPIC33FJ32MC101-I/SS
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC101-I/SS CAD Model

Description

Microchip Technology's DSPIC33FJ32MC101-I/SS

The DSPIC33FJ32MC101-I/SS is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This integrated circuit is part of Microchip's dsPIC33F series and comes in a compact 28-lead SSOP package, making it suitable for space-constrained applications.

Core Features

  • CPU: The device boasts a modified Harvard architecture with an up to 40 MIPS performance at 3.3V, allowing for fast instruction execution and real-time response.
  • Memory: It includes 32KB of flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Digital Signal Processing: The dsPIC33FJ32MC101-I/SS features DSP engine capabilities, which include a 17x17 multiplier, a single-cycle multiply-accumulate (MAC) unit, and a barrel shifter, all of which contribute to the efficient handling of computationally intensive tasks.

Integration and Connectivity

  • Peripherals: A range of integrated peripherals enhances the functionality of the DSC, including UART, SPI, and I2C serial communication interfaces for easy connectivity with other devices.
  • PWM Outputs: The device also provides high-resolution PWM outputs, suitable for precise control applications such as motor control and power conversion.
  • Robust Timers: Multiple 16-bit timers with input capture, output compare, and standard timer capabilities enable accurate event timing and measurement.
  • Analog Features: Equipped with a 10-bit ADC with up to 13 channels, the DSPIC33FJ32MC101-I/SS can handle analog input signals for real-time processing.

Reliability and Ease of Use

  • Operating Conditions: The device operates over an industrial temperature range (-40°C to +85°C), ensuring reliability in harsh environments.
  • Power Management: It features flexible power management options, including power-saving modes to reduce energy consumption.
  • Programming: A simple, yet powerful instruction set, in-system programming capabilities, and the support of Microchip's MPLAB development environment make programming and debugging a straightforward process.

Overall, the DSPIC33FJ32MC101-I/SS from Microchip Technology is a versatile and powerful solution for applications that require a mix of control and signal processing capabilities, such as in the automotive, industrial, and consumer electronics sectors.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5542 $55.5420
22+ $4.5573 $100.2606
34+ $4.4149 $150.1066
47+ $4.2725 $200.8075
61+ $4.1301 $251.9361
82+ $3.7028 $303.6296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 335 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess