EN
  • EN
  • DE

DSPIC33FJ32MC204-H/PT

Part No DSPIC33FJ32MC204-H/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 44TQFP / MCU 16-bit dsPIC RISC 32KB Flash 3.3V 44-Pin TQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 20 MIPS
Connectivity I2C, IrDA, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, Motor Control PWM, QEI, POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 9x10b/12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Package 44-TQFP
Manufacturer Package 44-TQFP (10x10)
Win Source Part Number 773572-DSPIC33FJ32MC204-H/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ32MC204
Introduction Date June 08, 2007
ECCN 3A001.a.2.a
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ32MC204-H/PT CAD Model

Description

Product Overview: DSPIC33FJ32MC204-H/PT

The DSPIC33FJ32MC204-H/PT is a high-performance, 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to deliver the efficiency of a microcontroller with the computational power of a digital signal processor. This makes it an ideal choice for a wide range of applications, including advanced motor control, audio processing, and industrial automation.

Key Features

  • Core Processor: The DSC features a dsPIC33F core with a maximum speed of 40 MIPS, providing robust processing capabilities for complex algorithms and data-intensive operations.
  • Program Memory: It comes equipped with 32KB of flash memory, allowing ample space for application code and data storage.
  • RAM: With 8KB of RAM, the DSPIC33FJ32MC204-H/PT offers sufficient memory for real-time data processing and buffering.
  • I/O Pins: The device includes 21 I/O pins, which can be configured for various peripheral functions, providing versatility in connecting with other components in a system.
  • Operating Voltage: This DSC operates within a range of 3.0V to 3.6V, making it suitable for low-power applications and compatible with most modern digital systems.
  • Temperature Range: The industrial temperature range of -40°C to +85°C ensures reliable performance even in harsh environmental conditions.
  • Package: It is available in a 44-pin TQFP (Thin Quad Flat Package) that is conducive to PCB (Printed Circuit Board) design and space-saving requirements.
  • Peripherals: The DSPIC33FJ32MC204-H/PT features a range of integrated peripherals including PWM (Pulse Width Modulation) outputs, ADC (Analog to Digital Converters), and communication interfaces like UART, SPI, and I2C, enabling seamless interface with sensors, actuators, and other microcontrollers.

Applications

The DSPIC33FJ32MC204-H/PT is designed for applications that require a combination of control and signal processing capabilities. It is particularly well-suited for:

  • Advanced motor control systems such as BLDC (Brushless DC) and PMSM (Permanent Magnet Synchronous Motors)
  • Power supply and conversion systems including inverters, converters, and UPS (Uninterruptible Power Supplies)
  • Audio processing equipment like digital effects processors and audio mixing consoles
  • Industrial automation systems requiring precise control and real-time data analysis
  • Automotive applications, including engine control units and vehicle dynamics management

With its robust feature set and flexible IO capabilities, the DSPIC33FJ32MC204-H/PT from Microchip Technology is a powerful solution for developers looking to integrate advanced control and signal processing functions into their designs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.4925 $81.4925
2+ $66.8657 $133.7314
3+ $64.7761 $194.3283
4+ $62.6866 $250.7464
5+ $60.5970 $302.9850
6+ $54.3284 $325.9704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess