EN
  • EN
  • DE

DSPIC33FJ64GS606-E/PT

Part No DSPIC33FJ64GS606-E/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 64KB FLASH 64TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series dsPIC 33F
Packaging Tray
Core Processor dsPIC
Core Size 16-Bit
Speed 40 MIPs
Connectivity CAN, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, QEI, POR, PWM, WDT
Number of I/O 58
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
RAM Size 9K x 8
Supply Voltage 3 V ~ 3.6 V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-TQFP
Manufacturer Package 64-TQFP (10x10)
Manufacturer Homepage www.microchip.com
Win Source Part Number 745460-DSPIC33FJ64GS606-E/PT
Popularity Medium
Supply and Demand Status Limited
Family Name DSPIC33FJ64GS606
Introduction Date February 15, 2010
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian DSPIC33FJ64GS606-E/PT CAD Model

Description

dSPIC33FJ64GS606-E/PT Microcontroller Overview

The dSPIC33FJ64GS606-E/PT is a high-performance 16-bit Digital Signal Controller (DSC) from Microchip Technology, designed to offer the best of both worlds: the processing power of a DSP and the functionality of a microcontroller. This particular device is part of Microchip's dsPIC33F series, which is renowned for its advanced features and capabilities tailored towards demanding applications that require sophisticated control algorithms and signal processing.

This DSC comes in a 64-pin TQFP package and is equipped with 64KB of flash memory and 8KB of RAM, providing ample space for complex applications. The dsPIC33FJ64GS606-E/PT operates at a maximum frequency of 40 MIPS (Million Instructions Per Second), making it suitable for high-speed computation and real-time control tasks.

Key Features:

  • High-Performance DSC Core: With its 16-bit architecture and 40 MIPS operation, it delivers the computational speed needed for advanced algorithms.
  • Ample Memory: Features 64KB of flash memory and 8KB of RAM for robust applications.
  • Digital Signal Processing: Includes DSP functionality for applications such as motor control, power conversion, and sensor processing.
  • Advanced Peripherals: Comes with a variety of peripherals including PWM outputs, ADC inputs, and communication interfaces like UART, SPI, and I2C.
  • Flexible Power Management: Offers multiple power-saving options to ensure energy efficiency.
  • Robust Design: The device is designed to operate in extended temperature ranges, making it suitable for industrial applications.

Applications:

The dSPIC33FJ64GS606-E/PT is ideal for a wide range of applications that require high-speed DSP operations and microcontroller flexibility. It is commonly used in:

  • Advanced Motor Control Systems
  • Power Supply and Conversion
  • Audio and Speech Processing
  • Industrial Automation and Process Control
  • Automotive and Aerospace Electronics

With its blend of performance and versatility, the dSPIC33FJ64GS606-E/PT is a perfect choice for engineers looking to develop sophisticated control systems that demand real-time processing and high reliability.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1127 $54.3381
7+ $14.8617 $104.0319
11+ $14.3973 $158.3703
15+ $13.9328 $208.9920
19+ $13.4684 $255.8996
25+ $12.0751 $301.8775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess