EN
  • EN
  • DE

EMC1182-2-AIA

Part No EMC1182-2-AIA
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL -40C-125C 8DFN / Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-DFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Mfr Microchip Technology
Package Tube
Product Status Obsolete
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C ~ 125°C
Sensing Temperature - Remote -64°C ~ 191°C
Output Type SMBus
Voltage - Supply 3V ~ 3.6V
Resolution 11 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±1°C (±2°C)
Test Condition -5°C ~ 100°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (3x3)
Base Product Number EMC1182
Standard Package 120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342883-EMC1182-2-AIA
Ultra Librarian 3D Model Ultra Librarian EMC1182-2-AIA CAD Model

Description

EMC1182-2-AIA Temperature Sensor

The EMC1182-2-AIA is a high-accuracy, low-power temperature sensor from Microchip Technology, designed for sophisticated thermal management solutions in a variety of electronic devices. This dual-channel sensor is capable of monitoring both its own temperature and the temperature of an external diode, which can be a transistor or a diode-connected transistor typically found in CPUs, GPUs, or other ICs.

Key Features

  • High Accuracy: The EMC1182-2-AIA offers ±1°C accuracy for both the internal and external temperature measurements, ensuring precise thermal monitoring and control.
  • Dual Channel: With dual temperature sensing channels, it can monitor its own temperature as well as the temperature of an external diode, allowing for comprehensive system thermal management.
  • Programmable Resolution: The resolution for the external diode temperature readings can be programmed from 9 to 12 bits, according to the precision requirements of the application.
  • Low Power Consumption: Designed for efficiency, this sensor operates with low power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • SMBus Interface: It features an SMBus 2.0 compatible interface, which allows for easy integration into existing system architectures.
  • Resistance Error Correction: The device includes resistance error correction, which compensates for temperature errors due to PCB trace resistance.
  • Programmable Alert Function: The EMC1182-2-AIA comes with a programmable ALERT output that can trigger a system response when temperatures exceed predefined limits, enhancing system protection.

Applications

The EMC1182-2-AIA is ideal for a wide range of applications that require precise temperature monitoring and thermal management. It is commonly used in:

  • Notebooks and Desktop Computers
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Systems
  • Office Electronics

Conclusion

With its high accuracy, dual-channel capability, and low power consumption, the EMC1182-2-AIA from Microchip Technology is a versatile and reliable solution for thermal monitoring needs across various electronic products and systems. Its programmable features and resistance error correction make it a strong candidate for any thermal management strategy.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5228
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Microchip Technology
Low-Power Linear Active Thermistor™ ICs
Lowest to $0.5281
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess