EN
  • EN
  • DE

EMC1462-A-AC3-TR

Part No EMC1462-A-AC3-TR
Manufacturer Microchip Technology
Catalog OEM Parts (C - E)
Description 5-Channel (4-Remote and 1-Local) High-Accuracy Remote and Local Temperature Sensor 16-VQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057192-EMC1462-A-AC3-TR
Categories OEM Parts(C-E)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EMC1462-A-AC3-TR CAD Model

Description

Product Overview: EMC1462-A-AC3-TR from Microchip Technology

The EMC1462-A-AC3-TR is a high-precision, dual-channel temperature sensor developed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced sensor is designed to monitor the temperature of two different zones or components simultaneously, making it an ideal choice for managing thermal conditions in a variety of electronics systems.

Key Features

  • High Accuracy: The EMC1462-A-AC3-TR offers an exceptional temperature monitoring accuracy of ±1°C across a wide temperature range, ensuring precise thermal management.
  • Dual Channel Sensing: With two temperature sensor inputs, it can monitor both a remote diode junction and its own die temperature, facilitating comprehensive thermal oversight.
  • Programmable Resolution: The temperature data conversion resolution can be programmed from 9 to 12 bits, allowing for flexibility in balancing measurement precision and conversion time.
  • SMBus Interface: Communication with the host controller is streamlined through the SMBus 2.0 compatible serial interface, which is widely used in modern computing systems.
  • Low Power Consumption: Designed for efficiency, the EMC1462-A-AC3-TR operates with low power consumption, making it suitable for battery-powered applications.
  • Compact Packaging: The sensor is available in a space-saving 10-pin MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.

Applications

The EMC1462-A-AC3-TR is versatile and can be used in a variety of applications, including:

  • Notebook and Desktop Computers
  • Servers and Workstations
  • Embedded Systems
  • Telecommunications Equipment
  • Industrial Controllers

Reliability and Support

Microchip Technology is known for its commitment to quality and reliability, and the EMC1462-A-AC3-TR is no exception. It is designed to meet the rigorous demands of modern electronics, ensuring stable performance over the product's lifespan. Additionally, Microchip offers comprehensive technical support and resources to assist with integration, development, and troubleshooting.

Whether you are developing a high-performance computing system or a sensitive industrial application, the EMC1462-A-AC3-TR temperature sensor provides the accuracy and reliability you need to maintain optimal thermal conditions and protect your electronic investments.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Bel Fuse Inc.
Lowest to $0.1640
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
Sagami
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6921 $59.2235
85+ $1.3885 $118.0225
130+ $1.3450 $174.8500
180+ $1.3017 $234.3060
230+ $1.2583 $289.4090
310+ $1.1281 $349.7110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,830 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess