EN
  • EN
  • DE

FDC37N769-MT

Part No FDC37N769-MT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC CTRLR NOTEBOOK I/O 100LQFP / I/O Controller 0.02A 100-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete(EOL)
Function Controller
Interface ISA Host
Operating Supply Voltage 3.3V
Operating Supply Current 15mA
Operating Temperature Range 0°C ~ 70°C
Package 100-LQFP
Manufacturer Package 100-QFP (14x14)
Win Source Part Number 774469-FDC37N769-MT
Popularity Medium
Supply and Demand Status Balance
Family Name FDC37N769
Introduction Date January 25, 2001
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian FDC37N769-MT CAD Model

Description

The FDC37N769-MT is a versatile Super I/O controller integrated circuit from Microchip Technology, designed to cater to the evolving needs of modern computing systems. This robust chip is a comprehensive solution that integrates a plethora of essential I/O functions which are vital for the seamless operation of desktop, notebook, and embedded systems.

Key Features:

  • Flexible Disk Drive Controller: The device includes a floppy disk drive controller that supports a variety of formats and is compatible with industry-standard 360 KB, 720 KB, 1.2 MB, 1.44 MB, and 2.88 MB drives.
  • Advanced Power Management: It is designed with sophisticated power management capabilities, including support for multiple power-down modes, which helps in reducing overall power consumption.
  • Serial Ports: The FDC37N769-MT features two high-speed serial ports with support for 230 Kbps baud rates, providing reliable communication with peripherals.
  • Parallel Port: It integrates a bi-directional parallel port with Enhanced Parallel Port (EPP) and Extended Capabilities Port (ECP) support, facilitating faster data transfers for printers and other parallel devices.
  • Keyboard and Mouse Controller: The chip includes a PS/2 keyboard and mouse controller, ensuring compatibility with most keyboard and mouse hardware.

Technical Specifications:

  • Package: The FDC37N769-MT is offered in a 128-pin QFP (Quad Flat Package), providing a compact footprint for space-constrained applications.
  • Integrated RTC: An integrated real-time clock (RTC) with an alarm function is available, which is critical for time-sensitive applications and system wake-up events.
  • GPIO: General-purpose I/O (GPIO) pins are included, allowing for additional customization and functionality within the user's system.
  • Compatibility: The chip is designed to be compatible with the ISA Plug-and-Play standard, simplifying system configuration and setup.

The FDC37N769-MT from Microchip Technology is a testament to the company's commitment to innovation and quality. It provides a reliable and cost-effective solution for integrating multiple I/O functions into a single chip, thereby reducing system complexity and enhancing performance.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess