EN
  • EN
  • DE

HV53011T-E/KVX

Part No HV53011T-E/KVX
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 16-CH +/- PUSH PULL WITH CURRENT / Shift Shift Register 1 Element 16 Bit 59-TFBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Microchip Technology
Package Tape & Reel
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 16
Function Serial to Parallel
Voltage - Supply 6V ~ 7V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 59-TFBGA
Supplier Device Package 59-TFBGA (8x8)
Base Product Number HV53011
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342707-HV53011T-E/KVX
Ultra Librarian 3D Model Ultra Librarian HV53011T-E/KVX CAD Model

Description

Microchip Technology's HV53011T-E/KVX High-Voltage Interface

The HV53011T-E/KVX by Microchip Technology is a robust, high-performance interface that has been meticulously designed to cater to a wide array of applications requiring high voltage levels. This interface is a perfect solution for professionals looking for reliable and efficient high-voltage interfacing in their electronic designs.

Key Features:

  • High Voltage Output: The HV53011T-E/KVX is capable of delivering output voltages that significantly exceed the supply voltage, providing the muscle needed for demanding applications.
  • Durable Design: Its construction is geared towards ensuring longevity and stability, even under challenging conditions, making it a trustworthy component in any circuit.
  • Flexible Integration: The interface is designed with versatility in mind, allowing for seamless integration with various microcontrollers and digital systems, thereby simplifying the design process and reducing time to market.
  • Low Power Consumption: Despite its high-voltage capabilities, the HV53011T-E/KVX maintains a low power consumption profile, making it an energy-efficient choice for power-sensitive applications.

Applications:

The HV53011T-E/KVX is suitable for a multitude of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Automotive electronics
  • High-voltage signal routing
  • Printed circuit board (PCB) testing equipment

Technical Specifications:

This interface component comes in a robust package that ensures its functionality across a broad range of environmental conditions. It supports a wide temperature range and meets the stringent quality standards expected from Microchip Technology products.

Conclusion:

The HV53011T-E/KVX from Microchip Technology stands as a testament to the company's commitment to providing high-quality, reliable, and versatile high-voltage interface solutions. Whether it's for industrial, medical, automotive, or any other high-voltage application, this interface is engineered to deliver exceptional performance and reliability.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC UNIV SHIFT/STOR REG 20-SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess