EN
  • EN
  • DE

HV5523K7-G

Part No HV5523K7-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description 32-Channel Serial To Parallel Converter With Open Drain Outputs | IC 32BIT SRL PARALLEL 44WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Logic Type Shift Register
Output Type Open Drain
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-VFQFN Exposed Pad
Supplier Device Package 44-QFN (7x7)
Family Part Number HV5523
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1182532-HV5523K7-G
Manufacturer Homepage www.supertex.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV5523K7-G CAD Model

Description

Microchip Technology HV5523K7-G High-Voltage Serial to Parallel Converter

Introducing the HV5523K7-G, a robust high-voltage serial to parallel converter from Microchip Technology, designed to cater to the demanding needs of the industrial, automotive, and consumer electronics sectors. This advanced integrated circuit (IC) is engineered to provide reliable performance in applications requiring high-voltage outputs, such as LED displays, printers, and various other types of industrial controls.

Key Features

  • High-Voltage Output: The HV5523K7-G can handle output voltage levels that are essential for driving high-voltage loads, making it a versatile choice for a wide range of applications.
  • Serial to Parallel Conversion: The device efficiently converts serial input data into parallel output format, streamlining the process of controlling multiple outputs with minimal input pins.
  • Source Output Stage: Each output pin is equipped with a source output stage, providing the necessary drive capability for high-voltage applications.
  • Shift Register and Latch Functionality: The IC includes an integrated shift register and latch to securely store the serial data and output it in parallel format.
  • CMOS Technology: Utilizing CMOS technology, the HV5523K7-G ensures low power consumption and high noise immunity, which is crucial for stable operation in industrial environments.

Product Specifications

  • Output Voltage: The device is capable of delivering high-voltage outputs, suitable for various applications.
  • Package Type: The HV5523K7-G comes in a robust package designed for easy integration into a wide array of systems.
  • Temperature Range: This converter operates reliably over a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Quality and Reliability: Microchip Technology's commitment to quality means that the HV5523K7-G is manufactured to the highest standards, ensuring reliability and longevity in the field.

Whether it's for driving LEDs in large displays or controlling actuators in industrial machines, the HV5523K7-G from Microchip Technology stands as a top-tier solution for high-voltage serial to parallel conversion needs. Its combination of high-voltage capability, efficient conversion, and reliable performance makes it an excellent choice for designers looking to enhance their systems with a trusted name in semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess