EN
  • EN
  • DE

HV9861ANG-G

Part No HV9861ANG-G
Manufacturer Microchip Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN DIM 165MA 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 15V
Maximum Supply Voltage 450V
Dimming Analog, PWM
Applications Backlight, Lighting, Signage
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1044357-HV9861ANG-G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HV9861ANG-G CAD Model

Description

Product Overview: HV9861ANG-G from Microchip Technology

The HV9861ANG-G is a versatile and efficient LED driver integrated circuit (IC) designed by Microchip Technology, a renowned leader in the field of microcontroller and analog semiconductors. This high-performance IC is specifically engineered to deliver precise current control for LED lighting applications, ensuring consistent brightness and extended life for LEDs.

Key Features

  • Patented Average-Mode Constant Current Control: The HV9861ANG-G does not require a loop compensation or an external control loop stability components, which simplifies design and reduces component count.
  • Universal Input Voltage Range: This driver is designed to operate over a broad input voltage range, making it suitable for a wide array of LED lighting applications around the world.
  • High Efficiency: With its integrated PWM dimming capability and high switching frequency, the HV9861ANG-G maintains high efficiency across various conditions.
  • Enhanced Safety and Reliability: The IC includes features such as thermal shutdown, overcurrent protection, and undervoltage lockout, which contribute to the safety and reliability of the lighting system.

Applications

The HV9861ANG-G is a perfect choice for driving high-brightness LEDs in a range of lighting applications. It is particularly well-suited for:

  • Residential and commercial lighting
  • Industrial lighting
  • Street lighting
  • Architectural lighting

Package and Availability

The HV9861ANG-G is offered in a 16-lead SOIC package, providing a compact solution that can be easily integrated into various lighting designs. The product is available for order and can be sourced directly from Microchip Technology or through their network of authorized distributors.

With its robust design, energy efficiency, and ease of use, the HV9861ANG-G LED driver from Microchip Technology stands out as an excellent choice for developers looking to enhance their LED lighting solutions.

You May Also Be Interested in

Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Maxim Integrated
WHITE LED CHARGE PUMP
Lowest to $7.1549
Diodes Incorporated
TRANSISTOR LED DRIVER SOT26 T&R
Lowest to $1.9008
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Diodes Incorporated
IC LED DRVR LIN PWM 90MA PDI123
Lowest to $0.2058

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7065 $51.4235
46+ $2.2207 $102.1522
70+ $2.1513 $150.5910
97+ $2.0819 $201.9443
125+ $2.0125 $251.5625
167+ $1.8043 $301.3181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,611 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess