EN
  • EN
  • DE

IS1677SM-101-TRAY

Part No IS1677SM-101-TRAY
Manufacturer Microchip Technology
Catalog RF Transceiver Modules
Description RF TXRX MOD BLUETOOTH
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
RF Family/Standard Bluetooth
Protocol Bluetooth v4.0 Dual Mode, Class 2
Frequency 2.4GHz
Data Rate 921.6kBaud
Power - Output 2dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Utilized IC / Part IS1677SM
Voltage - Supply 3.2V ~ 4.3V
Current - Receiving 70mA
Current - Transmitting 70mA
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 70°C
Package / Case 40-VFQFN Exposed Pad
Standard Package 1 pcs
Win Source Part Number 969404-IS1677SM-101-TRAY
Ultra Librarian 3D Model Ultra Librarian IS1677SM-101-TRAY CAD Model

Description

Microchip Technology IS1677SM-101-TRAY

The IS1677SM-101-TRAY is a state-of-the-art Bluetooth audio module from the renowned manufacturer, Microchip Technology. This compact and highly efficient module is designed to provide seamless wireless communication for a variety of audio applications. It is an ideal solution for designers looking to integrate Bluetooth functionality into their products with minimal effort and maximum performance.

The module operates on Bluetooth 5.0 technology, ensuring compatibility with the latest wireless communication standards. This provides benefits such as improved range, higher data transfer rates, and enhanced power efficiency. With its robust connectivity features, the IS1677SM-101-TRAY is perfect for creating high-quality, wireless audio experiences in devices such as headphones, speakers, home entertainment systems, and automotive audio systems.

One of the key features of the IS1677SM-101-TRAY is its support for advanced audio codecs. This includes support for SBC, AAC, and aptX audio codecs, which means it can deliver high-fidelity audio streaming that satisfies even the most discerning audiophiles. Additionally, the module supports dual-mode Bluetooth connectivity, allowing it to communicate with both classic Bluetooth devices and Bluetooth Low Energy (BLE) devices.

The module comes in a tray packaging format, making it convenient for automated manufacturing processes. Its small form factor is designed for easy integration into existing product designs without requiring significant space or complex circuitry. The IS1677SM-101-TRAY also includes an integrated power management system, which helps to reduce power consumption and extend battery life in portable applications.

Developers will appreciate the ease of use provided by Microchip Technology's comprehensive software and hardware support. The module can be configured and controlled via simple AT commands, and it is supported by Microchip's extensive library of development tools and documentation. This ensures a smooth and rapid development process, from prototyping to mass production.

In summary, the Microchip Technology IS1677SM-101-TRAY is a versatile and powerful Bluetooth audio module that offers high-quality wireless audio streaming, low power consumption, and easy integration, making it an excellent choice for a wide range of wireless audio products.

You May Also Be Interested in

Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $77.7068
Espressif
RF TXRX MOD BT WIFI PCB TH SMD
Lowest to $3.3264
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429
Quectel
RF TXRX MODULE CELL SMD
Lowest to $66.9403
U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $26.1941
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $34.9254
Quectel
RF TXRX MODULE CELL SMD
Lowest to $20.5264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess