EN
  • EN
  • DE

JAN2N1482

Part No JAN2N1482
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 55V 1.5A TO-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor NPN 55 V 1.5 A - 1 W Through Hole TO-5
Manufacturer Microchip Technology
Series Military, MIL-PRF-19500/207
Package Bulk
Operating Temperature Range -65°C ~ 200°C (TJ)
Mounting Through Hole
Package TO-205AA, TO-5-3 Metal Can
Case / Package TO-5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 1086-15243, 1086-15243-MIL
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922276-JAN2N1482
Ultra Librarian 3D Model Ultra Librarian JAN2N1482 CAD Model

Description

The JAN2N1482 is a high-quality semiconductor device from Microchip Technology, a leading manufacturer known for its robust and reliable electronic components. This product is a part of Microchip's extensive range of transistors, which are designed to meet the stringent requirements of various applications, including aerospace, military, and high-reliability industries.

Key Features

  • Qualified to MIL-PRF-19500/395: The JAN2N1482 is certified to meet military specifications, ensuring top-notch performance in demanding environments.
  • JAN, JANTX, and JANTXV Level Quality: Available in different quality levels, this product is suitable for mission-critical applications where failure is not an option.
  • High Power Rating: This device is capable of handling high power levels, making it ideal for power regulation and switching applications.
  • Wide Operating Temperature Range: With the ability to operate effectively across a broad temperature range, the JAN2N1482 is perfect for use in extreme conditions.
  • Hermetically Sealed: The hermetic packaging ensures long-term reliability by protecting the internal components from environmental factors such as moisture and dust.

Applications

The robustness and reliability of the JAN2N1482 make it an excellent choice for a variety of high-stakes applications. These include:

  • Power supply systems in aerospace and defense equipment
  • High-reliability commercial systems
  • Switching regulators and converters
  • Amplifiers and high-power audio applications
  • Motor controls and drivers

Technical Specifications

The JAN2N1482 transistor boasts impressive technical specifications that contribute to its performance and reliability:

  • Transistor Type: NPN
  • Max Collector-Emitter Voltage: Specified by manufacturer
  • Max Collector-Base Voltage: Specified by manufacturer
  • Max Emitter-Base Voltage: Specified by manufacturer
  • Max Collector Current: Specified by manufacturer
  • Max Total Dissipation: Specified by manufacturer

For detailed specifications and operational parameters, users should refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1769 $58.8450
120+ $0.9656 $115.8720
190+ $0.9356 $177.7640
260+ $0.9055 $235.4300
330+ $0.8755 $288.9150
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess