EN
  • EN
  • DE

JANTX1N6642UBCC/TR

Part No JANTX1N6642UBCC/TR
Manufacturer Microchip Technology
Catalog Diodes, Rectifiers - Single
Description SIGNAL/COMPUTER DIODE  /  Diode Standard 75 V 300mA (DC) Surface Mount UB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr Microchip Technology
Series Military, MIL-PRF-19500/578
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 75 V
Current - Average Rectified (Io) 300mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 100 mA
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 20 ns
Current - Reverse Leakage @ Vr 500 nA @ 75 V
Mounting SMD (SMT)
Package / Case 3-SMD, No Lead
Supplier Device Package UB
Operating Temperature - Junction -65°C ~ 175°C
ECCN EAR99
HTSUS 8541.10.0070
Other Names 150-JANTX1N6642UBCC/TR
Standard Package 1
Win Source Part Number 1188401-JANTX1N6642UBCC/TR
Ultra Librarian 3D Model Ultra Librarian JANTX1N6642UBCC/TR CAD Model

Description

Product Overview: JANTX1N6642UBCC/TR from Microchip Technology

The JANTX1N6642UBCC/TR is a high-reliability, surface-mount diode from Microchip Technology, designed to meet the stringent requirements of the aerospace and defense industries. This diode is part of Microchip's extensive range of semiconductor products that are known for their quality, performance, and durability.

Key Features

  • High Reliability: This diode is built to the JANTX (Joint Army Navy Transistor) level of MIL-PRF-19500 specifications, ensuring top-tier performance and reliability in demanding environments.
  • Surface-Mount Device (SMD): The UBCC package is designed for surface-mount technology (SMT), facilitating efficient assembly and compact circuit design.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, providing higher efficiency in electrical circuits by minimizing power loss during operation.
  • Controlled Avalanche Characteristics: Engineered to handle sudden transient overvoltages, it offers a safeguard against potential damage from electrical spikes.
  • Hermetically Sealed: The device is hermetically sealed, providing protection against moisture and contaminants, which enhances its reliability and longevity in harsh conditions.
  • Lead (Pb)-Free: This product is in compliance with RoHS directives, making it an environmentally friendly choice that reduces the use of hazardous substances in electronics.

Applications

The JANTX1N6642UBCC/TR is ideal for use in power regulation circuits, protection devices, and signal processing where reliability is critical. Its robust construction makes it suitable for:

  • Aerospace systems
  • Defense and military applications
  • Satellite and space technology
  • High-reliability commercial electronics

Technical Specifications

The diode operates within a wide temperature range, ensuring consistent performance under extreme conditions. It also features a low leakage current and a high breakdown voltage, making it an excellent choice for voltage regulation and rectification applications.

For detailed technical specifications, please refer to the datasheet provided by Microchip Technology or contact their support for further assistance.

The JANTX1N6642UBCC/TR diode represents Microchip Technology's commitment to delivering products that meet the highest standards of quality and reliability, ensuring that critical systems continue to operate flawlessly when it matters most.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess