EN
  • EN
  • DE

JANTX2N2219AL

Part No JANTX2N2219AL
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 0.8A TO39 / Bipolar (BJT) Transistor NPN 50 V 800 mA 800 mW Through Hole TO-39
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Series Military, MIL-PRF-19500/251
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 800 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 1V @ 50mA, 500mA
Current - Collector Cutoff (Max) 10nA
DC Current Gain (hFE) (Min) @ Ic, Vce 100 @ 150mA, 10V
Power - Max 800 mW
Temperature Range - Operating -55°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AD, TO-39-3 Metal Can
Supplier Device Package TO-39
Base Product Number 2N2219
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 876182-JANTX2N2219AL
Ultra Librarian 3D Model Ultra Librarian JANTX2N2219AL CAD Model

Description

Introducing the JANTX2N2219AL Bipolar Transistor from Microchip Technology

The JANTX2N2219AL is a high-quality bipolar junction transistor (BJT) manufactured by Microchip Technology, a leader in the semiconductor industry. This component is designed to meet the stringent requirements of the aerospace and military markets, providing reliable performance in even the most demanding applications.

Key Features of the JANTX2N2219AL Transistor

  • High Reliability: This transistor is part of the JAN (Joint Army Navy) series, which signifies that it is built to meet the strict standards of military-grade components. It ensures consistent performance and durability.
  • High-Speed Switching: The JANTX2N2219AL is optimized for high-speed switching applications, making it an ideal choice for power regulation and conversion systems.
  • TO-39 Package: Enclosed in a TO-39 metal can package, the JANTX2N2219AL offers excellent thermal performance and is suitable for a range of operating temperatures.
  • PNP Polarity: As a PNP transistor, it is designed to allow for a smooth flow of current across the emitter and collector terminals when a negative base voltage is applied.

Specifications

The JANTX2N2219AL transistor features a collector-base voltage (VCBO) of 120V, collector-emitter voltage (VCEO) of 80V, and emitter-base voltage (VEBO) of 7V. It can handle a collector current (IC) of up to 800mA, making it suitable for a variety of electronic circuits.

Applications

The rugged construction and reliable performance of the JANTX2N2219AL make it an excellent choice for use in:

  • Power supply circuits
  • Motor controllers
  • Switching regulators
  • Signal amplification
  • Aerospace and defense equipment

Quality Assurance

Microchip Technology's commitment to quality ensures that each JANTX2N2219AL transistor is thoroughly tested before it leaves the factory. Customers can trust in the component's performance and longevity, thanks to the rigorous screening processes it undergoes, which are in accordance with military standards.

For designers and engineers looking for a reliable PNP transistor capable of withstanding tough conditions without compromising on performance, the JANTX2N2219AL from Microchip Technology is an exceptional choice.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5916 $51.1832
5+ $20.9982 $104.9910
8+ $20.3420 $162.7360
11+ $19.6858 $216.5438
14+ $19.0297 $266.4158
18+ $17.0611 $307.0998
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,144 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess