EN
  • EN
  • DE

KSZ8864CNXC

Part No KSZ8864CNXC
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-VQFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Protocol Ethernet
Function Switch
Interface MII, RMII
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 70°C
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (8x8)
Base Product Number KSZ8864
Standard Package 260
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1338389-KSZ8864CNXC
Ultra Librarian 3D Model Ultra Librarian KSZ8864CNXC CAD Model

Description

Microchip Technology's KSZ8864CNXC: A Compact, Feature-Rich Ethernet Switch

The KSZ8864CNXC is a highly integrated Ethernet switch from the renowned manufacturer Microchip Technology. This cutting-edge product is designed to cater to the increasing demands for network connectivity with minimal power consumption and space requirements. The KSZ8864CNXC is an ideal solution for embedded systems, automotive applications, industrial controls, and consumer electronics that require a reliable and efficient network communication interface.

At the heart of the KSZ8864CNXC is a powerful switch engine that supports 4 Fast Ethernet ports with two RMII/MII interfaces. This enables the device to handle high-speed data traffic with ease. The switch is also equipped with advanced features such as QoS (Quality of Service) prioritization, which ensures that critical network traffic is delivered promptly, making it suitable for applications that demand real-time performance, such as streaming media or VoIP.

The KSZ8864CNXC is designed with energy efficiency in mind. It incorporates Microchip's Green Ethernet technology, which reduces power consumption through cable length detection and link status, leading to a lower carbon footprint and reduced operational costs. Additionally, the switch supports IEEE 802.3az Energy Efficient Ethernet (EEE), which further conserves energy during periods of low data activity.

Security is a paramount concern in networked devices, and the KSZ8864CNXC addresses this with features like MAC address filtering and IEEE 802.1p QoS VLAN support. These capabilities enable network segmentation and help prevent unauthorized access, ensuring a secure networking environment.

The device is housed in a compact 64-pin, lead-free package, which allows for a small PCB footprint. This is particularly beneficial for designs where space is at a premium. Furthermore, the KSZ8864CNXC is designed to operate over an extended temperature range, making it suitable for harsh environments.

In summary, the KSZ8864CNXC from Microchip Technology is a versatile and efficient Ethernet switch that offers a rich set of features. It is designed to meet the needs of various applications that require high-speed data transfer, energy efficiency, and robust security, all within a compact form factor.

You May Also Be Interested in

NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4725 $66.3075
15+ $7.7724 $116.5860
24+ $7.5294 $180.7056
32+ $7.2866 $233.1712
41+ $7.0438 $288.7958
55+ $6.3151 $347.3305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess