EN
  • EN
  • DE

KSZ8895MQXCA

Part No KSZ8895MQXCA
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETH SWITCH 5PORT 128QFP COM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Microchip Technology
Package Tray
Product Status Active
Programmable Not Verified
Protocol Ethernet
Function Switch
Interface I2C, SPI
Standards 10/100 Base-T/TX
Voltage - Supply 1.8V, 2.5V, 3.3V
Current - Supply 129mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 128-BFQFP
Supplier Device Package 128-PQFP (14x20)
Base Product Number KSZ8895
Standard Package 66 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 876469-KSZ8895MQXCA
Ultra Librarian 3D Model Ultra Librarian KSZ8895MQXCA CAD Model

Description

Microchip Technology KSZ8895MQXCA Integrated Switch

The KSZ8895MQXCA is a highly integrated network switch solution from the renowned manufacturer Microchip Technology. Designed to support the increasing demands for efficient networking, this product is an ideal choice for applications requiring a high-performance switch with a small footprint. It incorporates multiple features to facilitate robust and high-speed networking capabilities.

This sophisticated switch is equipped with five ports – four of which are Fast Ethernet PHYs that can automatically negotiate to 10/100Mbps and one MII/RMII interface. The KSZ8895MQXCA is an excellent solution for managed or unmanaged network switch applications, providing versatility and ease of integration for designers and engineers.

One of the key features of the KSZ8895MQXCA is its non-blocking switch fabric, which ensures data flow is maintained at optimal speeds, reducing bottlenecks and improving network efficiency. Additionally, the switch supports Auto MDI/MDIX crossover, eliminating the need for crossover cables and simplifying network setup and expansion.

The KSZ8895MQXCA is also designed with advanced features such as IEEE 802.1p QoS support, ensuring priority is given to high-priority traffic, which is crucial for applications like VoIP and video streaming. VLAN support (IEEE 802.1q) is also available, allowing for network segmentation and enhanced security.

For energy-conscious designs, the switch incorporates Green Ethernet features, which help reduce power consumption through cable length detection and low-power idle modes. This makes the KSZ8895MQXCA not only a powerful networking component but also an environmentally friendly choice.

Microchip Technology provides comprehensive technical support for the KSZ8895MQXCA, including datasheets, application notes, and design guides. This ensures that integration into your product design is seamless and efficient, reducing time-to-market and allowing for a focus on innovation and product enhancement.

In summary, the KSZ8895MQXCA from Microchip Technology is a feature-rich, compact, and energy-efficient network switch solution, perfect for a myriad of networking applications that require reliable and high-speed data transfer.

You May Also Be Interested in

Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6971 $54.7884
9+ $11.2386 $101.1474
14+ $10.8874 $152.4236
19+ $10.5362 $200.1878
25+ $10.1850 $254.6250
33+ $9.1314 $301.3362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess