EN
  • EN
  • DE

LAN7430-I/Y9X

Part No LAN7430-I/Y9X
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CNTRLR GPIO 48SQFN  /  Ethernet Controller 10/100/1000 Base-TX PHY GPIO Interface 48-SQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Series Automotive, AEC-Q100
Package Tray
Protocol Ethernet
Function Controller
Interface GPIO
Standards 10/100/1000 Base-TX PHY
Voltage - Supply 1.8V, 2.5V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-SQFN (7x7)
Base Product Number LAN7430
Standard Package 260
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261670-LAN7430-I/Y9X
Ultra Librarian 3D Model Ultra Librarian LAN7430-I/Y9X CAD Model

Description

Microchip Technology's LAN7430-I/Y9X Ethernet Bridge

The LAN7430-I/Y9X is a high-performance Ethernet bridge from Microchip Technology, designed to provide seamless and efficient network connectivity for embedded systems. This advanced integrated circuit is a perfect solution for applications requiring a reliable and fast Ethernet interface, such as industrial automation, automotive infotainment systems, and consumer electronics.

At the core of the LAN7430-I/Y9X is a robust Ethernet controller that supports IEEE 802.3 standard-based media access control (MAC) and a physical layer (PHY) interface. It is capable of 10/100/1000Mbps auto-negotiation, ensuring compatibility with various network speeds and enabling quick integration into existing network infrastructures.

The device boasts an RGMII (Reduced Gigabit Media Independent Interface) for versatile connection options and an integrated PCIe interface for high-speed data transfers. This combination of features allows for a direct interface with the host processor, which can significantly reduce overall system complexity and increase data throughput.

The LAN7430-I/Y9X is designed with energy efficiency in mind. It supports Energy Efficient Ethernet (IEEE 802.3az) which helps reduce power consumption during periods of low data activity. This feature is particularly beneficial for applications that are sensitive to power usage, contributing to a greener and more cost-effective solution.

For enhanced performance, the LAN7430-I/Y9X also includes a suite of advanced features such as jumbo frame support for large data packets, VLAN tagging for network segmentation and security, and checksum offloading to reduce CPU load. These features enable the device to deliver high-speed data processing while maintaining data integrity and security.

The product is offered in a compact 56-pin QFN package, making it suitable for space-constrained applications. Additionally, it is characterized for industrial temperature ranges (-40°C to 85°C), ensuring reliable operation in harsh environments.

Overall, the LAN7430-I/Y9X from Microchip Technology is a versatile and powerful Ethernet bridge that provides a reliable, high-speed network connection for a wide range of applications. Its robust feature set and energy-efficient design make it an ideal choice for developers looking to enhance their embedded systems with advanced networking capabilities.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1787 $50.8935
12+ $8.3518 $100.2216
19+ $8.0908 $153.7252
26+ $7.8298 $203.5748
34+ $7.5688 $257.3392
45+ $6.7858 $305.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess