EN
  • EN
  • DE

LAN9250/ML

Part No LAN9250/ML
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET CONTROLLER 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Controller 10/100 Base-T/TX PHY I²C, SPI Interface 64-QFN (9x9)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 64-VFQFN Exposed Pad
Case / Package 64-QFN (9x9)
Family Name LAN9250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922697-LAN9250/ML
Ultra Librarian 3D Model Ultra Librarian LAN9250/ML CAD Model

Description

The LAN9250/ML from Microchip Technology is a full-featured, single-chip Ethernet controller designed to offer high performance and low-power operation for embedded systems. This device is a perfect solution for applications that require reliable network connectivity with minimal overhead and physical space requirements.

Key Features:

  • High-Speed Ethernet: The LAN9250/ML supports 10/100 Mbps Ethernet speeds, ensuring fast and efficient network communication for connected devices.
  • HP Auto-MDIX Support: This feature allows the use of direct or crossover network cables automatically, simplifying network setup and maintenance.
  • Small Footprint: The compact ML (QFN-64) package makes it ideal for space-constrained applications.
  • Low Power Consumption: Designed with power-sensitive applications in mind, the LAN9250/ML provides options for power-saving modes.
  • Advanced Buffer Management: With its internal buffer management system, the LAN9250/ML can handle high-throughput demands, improving network performance.
  • Comprehensive Protocol Support: The device includes a full suite of Ethernet protocols to ensure compatibility and interoperability with various network configurations.

Applications:

The LAN9250/ML is versatile and can be used in a wide range of embedded system applications, including:

  • Industrial automation and control systems
  • Medical devices
  • Automotive infotainment and diagnostics
  • Home networking equipment
  • Embedded multimedia applications

Technical Specifications:

At the core of the LAN9250/ML is a high-performance Ethernet MAC and PHY. It also includes a suite of supporting features such as a flexible SPI interface, an interrupt controller, and a wide array of power management options. The device is compliant with IEEE 802.3/802.3u standards and supports both full-duplex and half-duplex operations.

For developers, Microchip provides comprehensive support including datasheets, technical documentation, and software libraries to facilitate rapid development and integration of the LAN9250/ML into various platforms.

With its robust feature set and compact design, the LAN9250/ML from Microchip Technology is an excellent choice for designers looking to enhance their products with fast and reliable Ethernet connectivity.

You May Also Be Interested in

Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7614 $56.2842
7+ $15.3940 $107.7580
11+ $14.9129 $164.0419
14+ $14.4318 $202.0452
18+ $13.9508 $251.1144
24+ $12.5076 $300.1824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess