EN
  • EN
  • DE

LAN9252TI/PT

Part No LAN9252TI/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT CTLR 10/100 64TQFP / Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel (TR)
Protocol Ethernet
Function Controller
Interface SPI
Standards 10/100 Base-FX/T/TX PHY
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-TQFP-EP (10x10)
Base Product Number LAN9252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 1,200
Win Source Part Number 990346-LAN9252TI/PT
Ultra Librarian 3D Model Ultra Librarian LAN9252TI/PT CAD Model

Description

Microchip Technology's LAN9252TI/PT: A High-Performance EtherCAT Slave Controller

The LAN9252TI/PT from Microchip Technology is a standout EtherCAT slave controller that is engineered to meet the rigorous demands of industrial automation and control systems. This advanced integrated circuit is designed to provide a seamless and efficient interface between standard microcontrollers and the EtherCAT (Ethernet for Control Automation Technology) communication network, one of the fastest industrial Ethernet technologies.

At the heart of the LAN9252TI/PT is a powerful 2-port EtherCAT slave controller with integrated PHYs, which ensures fast and reliable communication with cycle times down to a few microseconds. The device is optimized for high-speed serial communications, and it supports a variety of interfaces including SPI, SQI, and the high-throughput HPB (High-Speed Parallel Bus), making it highly flexible and capable of interfacing with a wide range of host processors.

One of the key features of the LAN9252TI/PT is its support for the EtherCAT standard, which is known for its high precision and synchronization capabilities. This makes the controller an ideal choice for time-critical applications such as robotics, motor control, and sensor networks where precise coordination and deterministic response times are crucial.

The LAN9252TI/PT also comes with a comprehensive set of features that facilitate easy integration and robust performance. These include Dual 10/100 Mbps Ethernet PHYs, a 4Kbyte Dual Port RAM, and support for Distributed Clocks (DC), which is essential for synchronization across the EtherCAT network. Additionally, the device is designed with a focus on low-power operation, featuring energy-saving modes that make it suitable for power-sensitive applications.

For developers, Microchip Technology provides extensive support for the LAN9252TI/PT, including software drivers and a development kit that helps to accelerate the design and implementation process. With its robust feature set, high performance, and Microchip's reliable support, the LAN9252TI/PT is a top choice for designers looking to incorporate EtherCAT connectivity into their industrial automation solutions.

Whether you are developing high-speed automation systems, complex robotics, or precision control applications, the LAN9252TI/PT offers a high-quality, reliable solution that can help bring your designs to the next level.

You May Also Be Interested in

Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Texas Instruments
Two-Port USB 3.0 Hub | IC USB 3.0 HUB 2 PORT 48HTQFP
Lowest to $6.0805
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Exar Corporation
IC UART TXRX 128/384 BYTE 16QFN
Lowest to $3.5758
Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7807 $55.1228
9+ $11.3073 $101.7657
14+ $10.9539 $153.3546
19+ $10.6006 $201.4114
25+ $10.2472 $256.1800
33+ $9.1872 $303.1776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess