EN
  • EN
  • DE

LAN9303I-ABZJ-TR

Part No LAN9303I-ABZJ-TR
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERNET SWITCH 3PORT 56QFN  /  Ethernet Switch 10/100 Base-T/TX PHY I²C Interface 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Microchip Technology
Package Tape & Reel
Protocol Ethernet
Function Switch
Interface I2C
Standards 10/100 Base-T/TX PHY
Voltage - Supply 3.3V
Current - Supply 190mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Base Product Number LAN9303
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names LAN9303I-ABZJ-DKR,LAN9303I-ABZJ-CT
Standard Package 3,000
Win Source Part Number 1140080-LAN9303I-ABZJ-TR
Ultra Librarian 3D Model Ultra Librarian LAN9303I-ABZJ-TR CAD Model

Description

The LAN9303I-ABZJ-TR from Microchip Technology is a high-performance, small-footprint, full-featured 3-port managed Ethernet switch that is optimized for professional-grade applications in any environment. This integrated circuit is designed to support communication within local area networks (LAN) and is particularly well-suited for embedded applications where space, power, and cost are critical factors.

Key Features

  • Port Configuration: The device includes two 10/100 Ethernet transceivers, each with HP Auto-MDIX support, and one MII/RMII/Turbo MII interface for versatile connectivity options.
  • Advanced Switching: It features non-blocking switch fabric, ensuring maximum throughput and minimal latency for all ports.
  • Virtual Cable Tester®: This technology provides advanced diagnostics capabilities to detect cable malfunctions.
  • Energy Efficient: With IEEE 802.3az Energy Efficient Ethernet support, it reduces power consumption during periods of low data activity.
  • Industrial Temperature Range: The device operates reliably in extreme temperature conditions, ranging from -40°C to +85°C, making it suitable for industrial applications.
  • Enhanced Management: It includes an extensive feature set such as VLAN support, QoS prioritization, and port mirroring, which are essential for managing complex network configurations.

Applications

The LAN9303I-ABZJ-TR is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Embedded systems with network capability
  • Smart home devices
  • IP cameras and security systems
  • Networked printers and office automation

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the LAN9303I-ABZJ-TR is built to the highest standards. It is available in a compact 56-pin QFN package and is RoHS compliant, ensuring environmental safety and sustainability. The 'TR' designation indicates that this product is provided in tape and reel packaging, suitable for automated assembly processes, making it a convenient choice for mass production environments.

With its robust feature set and proven reliability, the LAN9303I-ABZJ-TR Ethernet switch is an excellent choice for developers looking to integrate networking capabilities into their products with minimal hassle and maximum performance.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8063 $54.6441
16+ $6.4052 $102.4832
25+ $6.2050 $155.1250
34+ $6.0048 $204.1632
44+ $5.8047 $255.4068
58+ $5.2042 $301.8436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,190 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess