EN
  • EN
  • DE

LAN9500-ABZJ

Part No LAN9500-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 56-Pin VQFN EP Tray / Ethernet Bridge, USB to Ethernet USB 2.0, 10/100 Base-T/TX PHY 56-QFN (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Operating Supply Voltage 3 V ~ 3.6 V
Current - Supply 78mA
Operating Temperature Range 0°C ~ 70°C
Package 56-VFQFN Exposed Pad
Manufacturer Device Package 56-QFN (8x8)
Win Source Part Number 136098-LAN9500-ABZJ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LAN9500
Introduction Date June 28, 2002
ECCN 5A991.b.4.a
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LAN9500-ABZJ CAD Model

Description

Microchip Technology LAN9500-ABZJ Ethernet Controller

The LAN9500-ABZJ is a high-performance, compact, full-featured Ethernet controller designed by Microchip Technology. It is optimized for embedded and industrial applications, providing a reliable and efficient solution for connecting devices to an Ethernet network.

Key Features

  • High-Speed Ethernet: The LAN9500-ABZJ supports 10/100 Mbps Ethernet connectivity, ensuring fast and stable network connections for your applications.
  • USB 2.0 Interface: With an integrated USB 2.0 interface, this controller offers a simple plug-and-play solution, enabling easy integration with a wide range of devices.
  • Low-Power Operation: Designed with power efficiency in mind, it features various power management options, including Magic Packet and Link Change wake-up events, making it ideal for power-sensitive applications.
  • Comprehensive Software Support: Microchip provides a full suite of software, including drivers and network protocol stacks, to facilitate rapid development and deployment.
  • Advanced Networking Capabilities: The controller includes features such as IPv4/IPv6 checksum offload, VLAN tagging, and Jumbo packet support, enhancing network performance and versatility.

Applications

The LAN9500-ABZJ is suitable for a variety of applications, including:

  • Embedded Systems
  • Industrial Automation
  • Point of Sale (POS) Terminals
  • Networking Equipment
  • Medical Devices

Technical Specifications

Parameter Value Data Rate 10/100 Mbps Interface Type USB 2.0 Package / Case 56-QFN (8x8) Temperature Range 0°C to 70°C

For developers and engineers seeking a reliable and feature-rich Ethernet controller, the LAN9500-ABZJ from Microchip Technology represents a robust choice, delivering both performance and ease of integration in a single package.

You May Also Be Interested in

MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC ETHERNET SWITCH 3PORT 64-LQFP
Lowest to $12.1212
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0909 $53.1817
30+ $3.3567 $100.7010
47+ $3.2518 $152.8346
64+ $3.1469 $201.4016
83+ $3.0420 $252.4860
110+ $2.7273 $300.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess