EN
  • EN
  • DE

LAN9514I-JZX

Part No LAN9514I-JZX
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description USB 2.0 Hub and 10/100 Ethernet Controller | IC USB 2.0 ETH CTLR IND 64-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage (V) 1.8V, 3.3V
Supply Current 288mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN-EP (9x9)
Family Part Number LAN9514
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1195046-LAN9514I-JZX
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Automation & Process Control, Embedded Design & Development
Ultra Librarian 3D Model Ultra Librarian LAN9514I-JZX CAD Model

Description

Microchip Technology's LAN9514I-JZX

The LAN9514I-JZX is a high-performance, compact, and reliable USB 2.0 multi-port hub and Ethernet controller solution from Microchip Technology. Designed to deliver exceptional functionality and efficiency, this integrated device is perfect for embedded applications that require network connectivity and multiple USB ports.

Key Features

  • USB Hub: The LAN9514I-JZX includes a 4-port Hi-Speed USB 2.0 hub with a fully integrated USB termination and pull-up/pull-down resistors, which simplifies the design process and reduces external component requirements.
  • Ethernet Controller: It also features a high-performance 10/100 Ethernet controller (PHY) that supports IEEE 802.3/802.3u standards, providing reliable network connectivity with efficient power management.
  • Industrial Temperature Range: This product is designed to operate in extreme conditions, with an industrial temperature range of -40°C to 85°C, ensuring stable performance in challenging environments.
  • Advanced Power Management: The LAN9514I-JZX supports dynamic power management techniques including Magic Packet™ and Link Change wake-up events, which contribute to reduced power consumption.
  • High-Speed Interchip (HSIC) Interface: The inclusion of an HSIC interface provides a high-speed connection to the host processor, minimizing latency and enhancing throughput.
  • Compliance: It is fully compliant with USB 2.0 and Ethernet standards, ensuring broad compatibility with existing networks and USB devices.

Applications

The LAN9514I-JZX is versatile and can be used in a variety of applications, including:

  • Industrial Automation
  • Embedded Systems
  • Point-of-Sale Terminals
  • Networking Equipment
  • Multi-function Printers
  • Portable Medical Devices

Conclusion

Overall, the LAN9514I-JZX by Microchip Technology is an excellent choice for developers looking to integrate networking and multiple USB interfaces in their designs. Its robust feature set, combined with industrial temperature range capability, makes it a highly adaptable solution for a wide range of applications.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
IC CANBUS CONTROLLER SPI 14SOIC / CANbus Controller CAN 2.0 SPI Interface 14-SOIC
Lowest to $4.0963
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.1775 $55.5975
18+ $5.7865 $104.1570
27+ $5.5910 $150.9570
39+ $5.2000 $202.8000
50+ $5.0046 $250.2300
63+ $4.8091 $302.9733
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,581 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess