EN
  • EN
  • DE

LAN9730-ABZJ

Part No LAN9730-ABZJ
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description High-Speed Inter-Chip (HSIC) USB 2.0 | IC USB 2.0-10/100 ETH CRTL 56QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function Bridge, USB to Ethernet
Interface USB
Standards USB 2.0, 10/100 Base-T/TX PHY
Supply Voltage (V) 3.3V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 56-VFQFN Exposed Pad
Supplier Device Package 56-QFN (8x8)
Family Part Number LAN9730
Manufacturer Pack Quantity 260
MSL Level 3 (168 Hours)
Win Source Part Number 1195047-LAN9730-ABZJ
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LAN9730-ABZJ CAD Model

Description

The LAN9730-ABZJ is a high-performance, compact, single-chip USB to Ethernet controller that provides a simple solution for adding Ethernet connectivity to your embedded system. Manufactured by Microchip Technology, a leader in microcontroller and analog semiconductors, this device is designed to deliver efficient network connectivity with minimal power consumption and footprint.

Key Features:

  • High-Speed USB 2.0 Interface: The LAN9730-ABZJ integrates a full-speed USB 2.0 device controller, supporting communication speeds of up to 480 Mbps.
  • 10/100 Ethernet Support: It is capable of 10BASE-T and 100BASE-TX Ethernet speeds, making it versatile for a range of network applications.
  • Low-Power Operation: Designed for energy efficiency, the LAN9730-ABZJ features a dynamic power management system that reduces power usage during periods of low data activity.
  • Integrated PHY: The device includes a high-performance Ethernet PHY, which ensures reliable data transmission and reception over the network.
  • Flexible Interface Options: It offers a variety of host interfaces including GPIO, UART, and I2C for easy integration with most microcontrollers and processors.
  • Embedded SRAM: On-chip SRAM for RX and TX packet buffering ensures smooth data flow and efficient handling of network traffic.

Applications:

The LAN9730-ABZJ is ideal for a wide range of applications such as:

  • Embedded systems
  • Networked consumer electronics
  • Industrial automation
  • Home networking devices
  • Point-of-sale systems

Support and Resources:

Microchip Technology provides extensive support and resources to help you develop applications using the LAN9730-ABZJ. This includes technical documentation, development tools, and software drivers to streamline the design process and accelerate time-to-market.

With its robust feature set and Microchip's renowned support, the LAN9730-ABZJ is an excellent choice for designers looking to implement fast and reliable Ethernet connectivity in their products.

You May Also Be Interested in

Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $2.5701
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB HUB CNTRL I2C/SPI 100VQFN / USB Hub Controller USB 3.1 I²C, SPI Interface 100-VQFN (12x12)
Lowest to $19.0705
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4874 $53.9496
10+ $11.0666 $110.6660
14+ $10.7208 $150.0912
20+ $10.3750 $207.5000
25+ $10.0291 $250.7275
34+ $8.9916 $305.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess