EN
  • EN
  • DE

LE79234KVC

Part No LE79234KVC
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 128TQFP / Telecom IC 128-TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Interface 2-Wire
Mounting Type Surface Mount
Package / Case 128-TQFP
Supplier Device Package 128-TQFP
Base Product Number LE79234
Standard Package 450 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 8542.39.0001
Win Source Part Number 804895-LE79234KVC
Ultra Librarian 3D Model Ultra Librarian LE79234KVC CAD Model

Description

The LE79234KVC from Microchip Technology is a state-of-the-art microcontroller that integrates advanced features to support a wide range of applications. Designed for high reliability and performance, this microcontroller is an ideal choice for designers looking to develop sophisticated electronic systems.

Key Features

  • Core Processor: The LE79234KVC boasts a powerful core processor that ensures smooth and efficient operation, even in complex applications.
  • Memory: Equipped with ample memory, this microcontroller allows for robust program storage and efficient data management.
  • Connectivity: With multiple connectivity options, the LE79234KVC can easily interface with other devices, making it perfect for IoT (Internet of Things) applications.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates at low power, making it suitable for battery-powered devices.
  • Robust Security Features: Security is a priority in today's connected world, and the LE79234KVC includes features to protect against unauthorized access and data breaches.

Applications

The versatility of the LE79234KVC allows it to be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Automotive Electronics
  • Smart Home Devices
  • Medical Devices
  • Telecommunication Infrastructure

Technical Specifications

Parameter Value Manufacturer Microchip Technology Part Number LE79234KVC Package / Case KVC (Various Package Options Available) Operating Temperature Specified by Manufacturer

Ordering Information

To order the LE79234KVC or to request more information, please contact Microchip Technology's sales team or visit their official website. Ensure to reference the part number LE79234KVC for accurate product details and availability.

You May Also Be Interested in

IXYS
IC TELECOM INTERFACE 18DIP
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 38QFN
Lowest to $2.1450
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
IXYS
IC TELECOM INTERFACE 28SOIC / Telecom IC Line Card Access Switch 28-SOIC
Lowest to $31.2813
Microchip Technology
IC TELECOM INTERFACE / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.5502 $70.2008
9+ $14.3994 $129.5946
13+ $13.9501 $181.3513
18+ $13.4996 $242.9928
23+ $13.0503 $300.1569
30+ $11.7002 $351.0060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess