EN
  • EN
  • DE
  • IT

LM2575-12BN

Part No LM2575-12BN
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 16DIP / Conv DC-DC 4V to 40V Step Down Single-Out 12V 1A 16-Pin PDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 1A
Frequency - Switching 52kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-DIP
Win Source Part Number 778720-LM2575-12BN
Popularity Medium
Supply and Demand Status Balance
Family Name LM2575
Introduction Date August 03, 1999
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2575-12BN CAD Model

Description

Introducing the LM2575-12BN from Microchip Technology

The LM2575-12BN is a robust and versatile step-down voltage regulator designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This highly efficient device is engineered to convert higher input voltages into a stable 12V output, making it an ideal power management solution for a wide range of electronic applications.

Key Features

  • Output Voltage: The LM2575-12BN provides a fixed output voltage of 12V, which is suitable for standard electronics that require a stable DC power supply.
  • Output Current: Capable of delivering up to 1A of output current, this regulator can support a range of moderate power requirements.
  • High Efficiency: With its switch-mode design, the LM2575-12BN offers high efficiency, which can reach up to 77% under certain conditions, minimizing heat generation and power loss.
  • Wide Input Voltage Range: The device can handle an input voltage range from 4.75V to 40V, providing flexibility for various source voltages and ensuring reliability under fluctuating input conditions.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections safeguard the device and the downstream components from potential damage due to excessive heat or overcurrent conditions.
  • Simple and Minimal External Components: The LM2575-12BN requires only a few external components for operation, facilitating a straightforward and compact circuit design.

Applications

The LM2575-12BN is a perfect choice for a multitude of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Automotive Electronics
  • Portable Battery-Powered Devices

With its easy-to-use feature set and reliable performance, the LM2575-12BN from Microchip Technology stands out as a top-tier power solution for designers and engineers looking to enhance the efficiency and stability of their electronic products.

Availability

The LM2575-12BN is readily available for order, and detailed datasheets, technical support, and additional resources can be found on the Microchip Technology website. Whether you are working on a new design or updating an existing system, the LM2575-12BN offers a practical and cost-effective solution for your power regulation needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG MULT CONFG ADJ TSOT23 / Switching Regulator IC Output
Lowest to $2.6708
Rohm Semiconductor
NANO PULSE CONTROL, 3.5V TO 40V
Lowest to $12.4092
Analog Devices Inc.
10A LOW VLTG SYNCH STEP-DWN SILN / Buck Switching Regulator IC Positive Fixed 1V 1 Output 10A 18-TFQFN Exposed Pad
Lowest to $21.2885
Texas Instruments
IC REG BUCK 3.3V 3A 6DSBGA
Lowest to $2.0058
Microchip Technology
IC LOW PWR BOOST CONVERTER
Need more? Email Us
Microchip Technology
IC REG BOOST SYNCH 8FTQFN
Lowest to $0.2688
Analog Devices Inc.
IC REG BUCK BST PROG/3V 16FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT583 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 3A SOT-583
Lowest to $1.9984
Analog Devices Inc.
HIGH VOLTAGE DIFFERENCE/CURRENT
Lowest to $10.4866

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess