Microchip Technology's LM2575-3.3WT Voltage Regulator
Introducing the reliable and efficient LM2575-3.3WT, a step-down voltage regulator designed by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is a testament to Microchip's commitment to providing high-quality power management devices that cater to a wide range of applications.
The LM2575-3.3WT is a fixed output voltage regulator that efficiently steps down an input voltage range of up to 40V to a stable 3.3V with a maximum output current of 1A. It is part of the LM2575 series, which is known for its easy-to-use and robust design, making it an ideal choice for various electronic applications that require a regulated power supply.
Key Features:
- Output Voltage: Fixed 3.3V output to power 3.3V logic and ICs.
- Output Current: Capable of delivering up to 1A of continuous current.
- Input Voltage Range: Versatile input voltage range from 4V to 40V, accommodating a variety of power sources.
- High Efficiency: Integrated switch with a typical efficiency of 77%, reducing power loss and heat generation.
- Thermal Shutdown and Current Limit: Built-in protection features to ensure stability and long-term reliability.
- Simplified Design: Requires minimal external components for ease of use.
- Package: Available in a TO-220-5 package, which is suitable for through-hole mounting and provides adequate heat dissipation.
This voltage regulator is not only efficient but also features a simple external circuitry, which includes a standard inductor, diode, and a few capacitors. This simplicity allows for quick and easy implementation into your designs, saving you valuable development time.
The LM2575-3.3WT is perfect for a variety of applications, including but not limited to consumer electronics, office equipment, and industrial automation systems. Its robust design ensures that it can withstand challenging conditions while providing a consistent and reliable power supply.
Whether you are developing a new project or looking to improve an existing one, the LM2575-3.3WT from Microchip Technology is a solid choice for your voltage regulation needs. Experience the perfect blend of performance, reliability, and ease of use with this versatile component.